Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Sensor Type Temperature
Embedded No
Supplied Contents Board(s)
Utilized IC / Part M41T83
Other Names STEVALIFR003V1,497-10834,-497-10834
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283692-STEVAL-IFR003V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFR003V1 CAD Model

Description

Introducing the STEVAL-IFR003V1 from STMicroelectronics

The STEVAL-IFR003V1 is a cutting-edge evaluation board designed by STMicroelectronics, tailored for the testing and development of innovative power management solutions. This robust platform is specifically engineered for the evaluation of the L6983 synchronous monolithic step-down regulator, which is well-suited for a wide range of applications including industrial, consumer, and automotive technologies.

Key Features of the STEVAL-IFR003V1

  • High Efficiency: The board is designed to highlight the L6983's high-efficiency step-down regulator, which can deliver up to 38V input voltage and maintain efficiency levels suitable for battery-powered applications.
  • Versatility: With an adjustable output voltage range from 0.85V to VIN, the STEVAL-IFR003V1 offers versatility for various design requirements and is capable of supplying up to 3A of continuous current to the load.
  • Thermal Performance: The evaluation board is optimized for thermal performance, ensuring reliable operation even under high power and temperature conditions.
  • Compact Design: The compact form factor of the STEVAL-IFR003V1 makes it an excellent choice for space-constrained applications, allowing designers to evaluate the L6983 in a real-world setting without compromising on performance.
  • Protection Features: The board includes several protection features such as overcurrent protection, thermal shutdown, and short-circuit protection, providing a safe and reliable platform for development.

Applications

The STEVAL-IFR003V1 is an ideal solution for developers looking to create efficient power management systems for a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Consumer electronics
  • Portable devices
  • IoT and smart home devices

With its user-friendly features, the STEVAL-IFR003V1 is not only a powerful tool for professionals but also accessible for hobbyists and educators who wish to explore the capabilities of modern power management technologies.

As an evaluation platform, the STEVAL-IFR003V1 facilitates the rapid prototyping and testing of circuits utilizing the L6983 regulator, accelerating the development cycle and helping designers bring their products to market faster. This evaluation board demonstrates STMicroelectronics' commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

You May Also Be Interested in

Kionix Inc.
EVAL BOARD FOR KXTI9-1001
Need more? Email Us
ECAD model for EVAL-KXTI9-1001
ON Semiconductor
EVAL BOARD CAP-DGTL CONV LSI
Need more? Email Us
ECAD model for LC717A10ARGPGEVB
Texas Instruments
EVAL MODULE FOR LMT90
Need more? Email Us
ECAD model for LMT90EVM
Analog Devices Inc.
BOARD EVAL PCB ADIS16201
Need more? Email Us
ECAD model for ADIS16201/PCBZ
Pololu Corporation
ACS71240 CUR SEN 30A, 3.3V
Need more? Email Us
ECAD model for 5241
Texas Instruments
EVAL MODULE FOR TMP108
Need more? Email Us
ECAD model for TMP108EVM
Texas Instruments
EVAL BOARD FOR OPT3001
Need more? Email Us
ECAD model for OPT3001EVM
SST Sensing Ltd
ZRO2 OXYGEN SENSOR KIT 4-20MA
Need more? Email Us
ECAD model for ZRO2-SYSTEM-A25
Murata Electronics North America
INTERFACE BOARD NO SENSOR
Need more? Email Us
ECAD model for MEMS-EVAL-BOARD

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention