EN
  • EN
  • DE

STMPE801QTR

Part No STMPE801QTR
Manufacturer STMicroelectronics
Catalog Interface - I/O Expanders
Description I2C Interface 400kHz 3.6V 16-Pin QFN T/R / IC I/O EXPANDER I2C 8B 16QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Number of I/O 8
Interrupt Output Yes
Features POR
Output Type Push-Pull
Max Frequency 400kHz
Supply Voltage - Operating 1.65 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QFN (2.6x1.8)
Win Source Part Number 102997-STMPE801QTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 3k pcs
Family Name STMPE801QTR
Introduction Date December 07, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STMPE801QTR CAD Model

Description

The STMPE801QTR from STMicroelectronics is a highly integrated 8-bit General Purpose Input/Output (GPIO) expander with a rich feature set that enhances the capabilities of microcontroller-based systems. This compact and efficient component is designed to minimize the need for additional components, making it an ideal solution for expanding the number of GPIOs in a space-constrained application.

Key Features

  • Interface: The STMPE801QTR utilizes an I²C interface, allowing for easy integration into existing systems without the need for extensive rewiring or complex protocols.
  • 8 GPIO Ports: It provides eight GPIO ports that can be configured as either inputs or outputs, offering versatility for various applications.
  • Interrupt Functionality: The device features an interrupt output which can be configured to alert the host microcontroller of changes to the input pins, thereby reducing the need for constant polling and saving power.
  • Polymorphic Pin Configuration: Each GPIO can be individually set with different functionalities, such as high-impedance input, push-pull output, open-drain output, or pull-up/pull-down configuration.
  • Power Management: The STMPE801QTR supports power-saving modes, making it suitable for battery-operated devices by reducing power consumption when the GPIOs are not in use.

Applications

The versatility of the STMPE801QTR makes it well-suited for a wide range of applications, including:

  • Mobile devices
  • Personal electronics
  • Industrial controls
  • Home automation systems
  • Embedded systems

Package and Quality

The STMPE801QTR is offered in a QFN-16 package, providing a compact footprint that is beneficial for space-constrained applications. STMicroelectronics ensures high-quality standards, and the device is compliant with RoHS and supports a wide temperature range for operation in various environments.

Conclusion

In summary, the STMPE801QTR from STMicroelectronics is a versatile, easy-to-use 8-bit GPIO expander that is an excellent choice for designers looking to add more GPIOs to their systems without increasing complexity or cost. With its I²C interface, configurable pins, and power management features, it offers a balance between functionality and efficiency, making it a valuable component in a variety of electronic products.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $8.6029
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56HVQFN
Lowest to $93.2331
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.2597
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.1381 $56.9667
15+ $6.6775 $100.1625
24+ $6.4688 $155.2512
32+ $6.2601 $200.3232
42+ $6.0515 $254.1630
56+ $5.4254 $303.8224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess