EN
  • EN
  • DE

STD3NK60Z

Part No STD3NK60Z
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 600V - 3.3ohm - 2.4A TO-220/FP/D2PAK/DPAK/IPAK Zener-Protected SuperMESH™Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260842-STD3NK60Z
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD3NK60Z CAD Model

Description

The STD3NK60Z is a high-performance N-Channel MOSFET from STMicroelectronics, designed to deliver efficient power conversion with robust thermal performance. This power MOSFET is part of the STP3NK60Z series, which is well-suited for a wide range of applications, including switch-mode power supplies, motor control, and high-efficiency converters.

Key Features

  • Voltage Rating: The STD3NK60Z boasts a drain-source voltage (V<sub>DS) of 600V, which allows it to handle high voltage applications with ease.
  • Current Capacity: It can support a continuous drain current (I<sub>D) of up to 3A, making it suitable for a variety of power-intensive tasks.
  • RDS(on) Value: The on-resistance (RDS(on)) is as low as 2.2 Ohms, which means it has a low conduction loss and improved efficiency.
  • Fast Switching Speed: This component is designed for fast switching, reducing losses during power conversion and improving overall efficiency.
  • Enhanced Durability: It features a robust package that ensures long-term reliability even under stressful conditions.
  • High dv/dt Capability: The device is characterized by high dv/dt capability, ensuring safe operation even during extreme voltage transients.

Applications

  • Power supply units
  • LED lighting systems
  • DC-DC converters
  • Motor control circuits
  • Inverters

Quality and Reliability

The STD3NK60Z is manufactured by STMicroelectronics, a global semiconductor leader known for its commitment to quality and innovation. This MOSFET is designed to meet stringent industry standards, ensuring high reliability and performance in a variety of electronic systems.

Environmental Considerations

STMicroelectronics is dedicated to environmental stewardship. The STD3NK60Z is compliant with RoHS directives, which means it is manufactured with a focus on sustainability, minimizing the use of hazardous substances in electronic components.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess