EN
  • EN
  • DE

L9935TR

Part No L9935TR
Manufacturer STMicroelectronics
Catalog PMIC - Motor Drivers, Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Motor Drivers,Controllers
Manufacturer STMicroelectronics
Win Source Part Number 292692-L9935TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian L9935TR CAD Model

Description

STMicroelectronics L9935TR Dual Solenoid Driver

The L9935TR from STMicroelectronics is a sophisticated dual solenoid driver integrated circuit (IC) designed to efficiently manage and drive solenoids in automotive and industrial applications. This high-performance device is engineered to provide reliable operation and precise control, making it an ideal solution for systems requiring the actuation of solenoids with high accuracy and consistency.

Key Features

  • Voltage Range: The L9935TR operates within a wide voltage range, accommodating various automotive battery levels, including during low voltage conditions.
  • Current Control: It features programmable peak and hold current control, ensuring optimal power usage and reducing thermal dissipation within the solenoids.
  • Diagnostic Functions: The device includes built-in open-load detection in both on and off states, short-circuit protection, and over-temperature shutdown, providing comprehensive diagnostic capabilities for system safety and reliability.
  • Serial Interface: A Serial Peripheral Interface (SPI) allows for easy integration and communication with a microcontroller, enabling detailed control and monitoring of the driver's performance.

Applications

The L9935TR is particularly suited for automotive environments where precision and durability are paramount. Common applications include:

  • Variable Valve Timing (VVT) systems
  • Fuel injection systems
  • Automatic transmission systems

Package and Quality

The IC is available in a PowerSSO-24 package, which is designed to optimize the thermal performance and minimize the PCB space required. The L9935TR meets the stringent quality standards of the automotive industry, and its robust design ensures long-term reliability under harsh operating conditions.

Conclusion

With its advanced features, the L9935TR dual solenoid driver from STMicroelectronics stands out as a powerful and reliable component for driving and controlling solenoids. Its integration of diagnostic capabilities and a serial communication interface makes it a versatile choice for designers looking to enhance system functionality while maintaining high safety and performance standards.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Monolithic Power Systems Inc.
IC MOTOR DRIVER 5V-60V 28QFN
Lowest to $2.2700
Infineon Technologies
IC MOTOR DRIVER PAR TO263-7
Lowest to $3.2529
Sanken
IC MOTOR DRIVER SMD / Motor Driver
Need more? Email Us
Texas Instruments
STEPPER MOTOR DRIVE CIRCUIT, CER / Motor Driver
Need more? Email Us
Melexis Technologies NV
IC MOTOR DRIVER PWM 8SOIC
Lowest to $2.4375
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9284 $59.1408
29+ $4.0437 $117.2673
45+ $3.9178 $176.3010
61+ $3.7907 $231.2327
79+ $3.6648 $289.5192
106+ $3.2860 $348.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,350 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess