EN
  • EN
  • DE

L9686MD

Part No L9686MD
Manufacturer STMicroelectronics
Catalog PMIC - Power Management - Specialized
Description IC AUTOMOTIVE DIR IND 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Applications Automotive
Supply Voltage (V) 8V ~ 18V
Temperature Range - Operating -20°C ~ 100°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SO
Family Part Number L9686
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 724448-L9686MD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L9686MD CAD Model

Description

The L9686MD from STMicroelectronics is a highly-integrated device designed to meet the demanding requirements of automotive applications. It is an advanced system-on-chip that provides a comprehensive solution for managing various automotive subsystems with high efficiency and reliability.

Key Features

  • Integrated Power Management: The L9686MD includes built-in features for power management, ensuring stable operation even under fluctuating vehicle battery conditions.
  • Robust Communication Interfaces: With support for CAN (Controller Area Network) and LIN (Local Interconnect Network) protocols, this device facilitates robust communication between different modules within the automotive environment.
  • High-Temperature Operation: Designed to withstand the harsh conditions of automotive applications, the L9686MD operates reliably over a wide temperature range.
  • Advanced Diagnostics: The product comes equipped with sophisticated diagnostic capabilities that help in early detection of potential issues, leading to improved safety and reduced downtime.

Applications

The L9686MD is versatile and can be used in a variety of automotive applications, including:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Body Control Modules
  • Advanced Driver-Assistance Systems (ADAS)

Technical Specifications

STMicroelectronics has equipped the L9686MD with a range of technical features that ensure it can handle complex tasks within the vehicle. These specifications include:

  • Multiple input/output interfaces for versatile connectivity
  • Enhanced memory architecture for efficient data storage and retrieval
  • Low-power modes to reduce energy consumption when the vehicle is idle

Quality and Reliability

As with all STMicroelectronics products, the L9686MD is manufactured to the highest quality standards. It is designed to meet stringent automotive industry requirements, ensuring long-term reliability and performance. Customers can trust the L9686MD to deliver consistent operation and extend the lifespan of their automotive systems.

You May Also Be Interested in

Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Renesas Electronics America
8.5A SYSTEM PMIC (4 BUCKS + 4 LD
Lowest to $96.7670
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
NXP / Nexperia
PF1510
Lowest to $4.5143
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
NXP / Nexperia
IC POWER MANAGEMENT I.MX8QM
Lowest to $11.8560
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
National Semiconductor (TI)
LP3971 POWER MANAGEMENT IC (PMIC
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess