EN
  • EN
  • DE

A6387DTR

Part No A6387DTR
Manufacturer STMicroelectronics
Catalog Miscellaneous
Description MOSFET BRIDGE DRIVER 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Status Active
Win Source Part Number 140170-A6387DTR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian A6387DTR CAD Model

Description

Introducing the A6387DTR Motor Driver from STMicroelectronics

The A6387DTR is a state-of-the-art motor driver integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This compact yet robust driver is specifically engineered to deliver high-performance and reliable control for a wide range of motor applications.

Encased in a PowerSSO-36 package, the A6387DTR is part of ST's motor driver portfolio that offers advanced features for brushless DC motors. It is an ideal choice for automotive applications, including fuel pumps, HVAC blowers, and engine cooling fans, as well as for industrial and consumer applications that require precise motor control.

Key Features of the A6387DTR Motor Driver:

  • Integrated Dual Full-Bridge Driver: The A6387DTR is capable of driving two DC motors or one stepper motor, providing flexibility in application design.
  • Wide Voltage Range: With an operating voltage range from 8V to 52V, this driver accommodates a broad spectrum of power supplies, making it suitable for various operating environments.
  • High Output Current: It can deliver up to 1.5A of continuous current per channel, ensuring sufficient drive for a range of motor sizes.
  • Thermal Shutdown and Overcurrent Protection: These safety features protect the device from damage due to overheating and overcurrent conditions, enhancing the longevity and reliability of the motor driver.
  • Cross-Conduction Protection: This feature prevents simultaneous high-side and low-side conduction, which could lead to short circuits and system damage.
  • Diagnostic Functions: The A6387DTR includes diagnostic features that facilitate troubleshooting and maintenance, ensuring smooth operation and minimal downtime.

The A6387DTR's compact design and powerful capabilities make it an excellent choice for designers looking for a reliable motor driver solution. With its advanced protection features and high-power output, the A6387DTR ensures that your motor applications run efficiently and safely, with the quality assurance of STMicroelectronics' expertise in the semiconductor industry.

Whether for automotive, industrial, or consumer electronics, the A6387DTR motor driver provides the performance and durability needed to drive your applications forward.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6814 $50.9466
46+ $2.2001 $101.2046
71+ $2.1314 $151.3294
97+ $2.0626 $200.0722
126+ $1.9939 $251.2314
168+ $1.7876 $300.3168
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess