EN
  • EN
  • DE

STEVAL-IPT006V1

Part No STEVAL-IPT006V1
Manufacturer STMicroelectronics
Catalog Evaluation and Demonstration Boards and Kits
Description BOARD EVAL SMART CARD ST8034AT  /  ST8034 Smart Card Interface Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Box
Type Interface
Function Smart Card
Utilized IC / Part ST8034
Supplied Contents Board(s)
Base Product Number STEVAL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 497-14470
Standard Package 1
Win Source Part Number 1096619-STEVAL-IPT006V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IPT006V1 CAD Model

Description

The STEVAL-IPT006V1, developed by STMicroelectronics, is a state-of-the-art evaluation board designed for wireless power transfer applications. This innovative product leverages the efficiency and convenience of inductive charging, allowing users to charge their devices without the need for physical connectors or cables.

The board is centered around the STWLC33, an integrated wireless power receiver solution that supports the Qi wireless charging standard up to 15W. This makes the STEVAL-IPT006V1 an ideal choice for developing fast-charging solutions for a wide range of consumer electronics, including smartphones, tablets, and other portable devices.

The STWLC33 is a highly integrated device that combines a synchronous rectifier, a low-dropout regulator (LDO), and a microcontroller unit (MCU) with embedded firmware. This integration simplifies the design process, reduces external component count, and minimizes the overall solution size, which is critical for compact electronic devices.

Supporting multiple output voltage configurations, the STEVAL-IPT006V1 can adapt to different power needs, delivering versatility for various applications. It also features foreign object detection (FOD) and over-temperature protection, ensuring safe and reliable operation during charging.

The evaluation board comes equipped with a comprehensive set of resources to facilitate development, including a USB interface for firmware updates and communication with a PC, as well as LED indicators to provide visual feedback on the charging status and power level.

For developers and engineers looking to create advanced wireless charging solutions, the STEVAL-IPT006V1 offers a powerful and flexible platform. Its compatibility with the Qi standard ensures interoperability with a wide array of wireless charging devices, while the extensive support and documentation provided by STMicroelectronics help accelerate the development process.

Whether for rapid prototyping or for integration into final products, the STEVAL-IPT006V1 is an excellent choice for anyone venturing into the realm of wireless power technology.

You May Also Be Interested in

ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADF4106SD1Z / ADF4106 Frequency Synthesizer Timing Evaluation Board
Need more? Email Us
Infineon Technologies
EVAL BOARD / 2EDL05I06-PF Gate Driver Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
AUDIO IC EVAL BOARDS / MP34DT06J MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Microchip Technology
EVALUATION BOARD USB2241-AEZG / USB2241 SD/MMC Memory Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
KIT EVAL FOR HMC987 / HMC987LP5E Clock Buffer Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MOD FOR MSC1210 / MSC1210 ADC, DAC Data Acquisition Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess