EN
  • EN
  • DE

STD10PF06

Part No STD10PF06
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description P - CHANNEL 60V - 0.18 ohm - 10A TO-252 STripFET POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260756-STD10PF06
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Power Management, Motor Drive & Control, Industrial
Ultra Librarian 3D Model Ultra Librarian STD10PF06 CAD Model

Description

The STD10PF06 is a high-performance, P-channel MOSFET that comes from the trusted semiconductor manufacturer, STMicroelectronics. This power MOSFET is designed to deliver efficient power management and switching with a focus on minimizing on-state resistance and maximizing load efficiency. It is an ideal component for a variety of applications such as DC-DC converters, power management in portable devices, and motor control circuits.

Key Features

  • Voltage Rating: The STD10PF06 has a drain-source voltage (V<sub>DS) of -60V, making it suitable for moderate voltage applications.
  • Current Capacity: It can handle continuous drain currents (I<sub>D) up to -10A, providing ample current for a wide range of applications.
  • Low On-Resistance: With a low on-state resistance (R<sub>DS(on)) of just 0.18Ω, it ensures high efficiency and low conduction losses.
  • High-Speed Switching: The device is capable of fast switching speeds, which is essential for reducing switching losses and improving overall performance.
  • Thermal Performance: Enhanced thermal performance is achieved through the use of STMicroelectronics' advanced PowerFLAT™ package, which also enables a compact footprint.

Applications

The versatility of the STD10PF06 allows it to be used in a variety of applications, including:

  • Load switches
  • Battery management systems
  • Power supply circuits
  • Motor control modules
  • Reverse polarity protection

Quality and Reliability

STMicroelectronics ensures that the STD10PF06, like all of its products, meets the highest standards of quality and reliability. The device is RoHS compliant and is designed to meet the rigorous demands of the industrial, automotive, and consumer electronics markets.

Conclusion

In summary, the STD10PF06 P-Channel MOSFET by STMicroelectronics is a highly efficient solution for power switching and management applications. Its robust design, coupled with its low on-resistance and high-speed switching capabilities, make it a go-to choice for engineers and designers looking to optimize their power systems.

You May Also Be Interested in

Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
165+ $0.3582 $59.1030
345+ $0.3351 $115.6095
540+ $0.3236 $174.7440
770+ $0.3005 $231.3850
1,000+ $0.2889 $288.9000
1,250+ $0.2774 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,300 pieces
MOQ: 165 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess