The STD3NB30 from STMicroelectronics is a robust N-channel, enhancement-mode MOSFET that is designed for high-speed switching applications. This power MOSFET is a part of STMicroelectronics' STripFET™ series, which is known for its low on-state resistance and high switching performance.
Key Features
- Drain-source Voltage (V<sub>DS): 30V - This feature allows the MOSFET to handle moderate voltage levels, suitable for a variety of electronic circuits.
- Continuous Drain Current (I<sub>D): 3A - The device can support a continuous drain current of up to 3 amperes, making it capable of driving moderate loads.
- Low Gate Charge (Q<sub>g): This results in reduced switching times for the MOSFET, enhancing its performance in high-speed switching applications.
- Low Threshold Voltage (V<sub>GS(th)): This low threshold voltage ensures that the MOSFET can be easily driven by low-voltage control signals, increasing its versatility in various circuit designs.
- High Avalanche Ruggedness: The device is designed to withstand high energy pulses in the avalanche and commutation modes, which enhances its reliability and robustness in harsh environments.
- 100% Avalanche Tested: Each unit is tested for avalanche ruggedness, ensuring consistent performance and reliability.
Applications
The STD3NB30 is suitable for a wide range of applications, including:
- Switch Mode Power Supplies (SMPS)
- High-efficiency DC-DC converters
- Motor Control
- Power Management Functions
- Load Switching
Quality and Reliability
STMicroelectronics is known for its commitment to quality and reliability. The STD3NB30 is no exception, with its design and manufacturing processes focused on delivering a high-performance product that can withstand the demands of industrial and commercial applications. This MOSFET is RoHS compliant, ensuring that it meets current environmental standards for electronic components.