EN
  • EN
  • DE

TS5215CS

Part No TS5215CS
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description 300mA Low Noise LDO Voltage Regulator with Enable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1274402-TS5215CS
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS5215CS CAD Model

Description

The TS5215CS is a fixed output voltage regulator manufactured by Taiwan Semiconductor. It's part of the TS521x series of low dropout (LDO) regulators. This particular model likely provides a fixed output voltage, typically 1.5V, but it's critical to consult the datasheet to confirm the exact voltage and other specifications. It is designed to provide a stable and regulated voltage supply for various electronic circuits.

Applications:

  • Microcontroller power supplies
  • Portable electronic devices
  • Battery-powered equipment
  • Post-regulation for switching power supplies
  • Noise-sensitive circuits

Features:

  • Fixed output voltage (consult datasheet for specific voltage)
  • Low dropout voltage
  • Low quiescent current
  • Overcurrent protection
  • Overtemperature protection
  • Short circuit protection
  • Reverse voltage protection
  • Small surface mount package (e.g., SOT-23)

Benefits:

  • Provides a stable and regulated voltage supply
  • Low dropout voltage allows operation with low input voltages
  • Low quiescent current extends battery life in portable devices
  • Comprehensive protection features ensure reliable operation
  • Small package size saves board space

Additional Details:

The TS5215CS typically operates with an input voltage range slightly above the output voltage. The dropout voltage is the minimum voltage difference between the input and output required to maintain regulation. The regulator is designed to protect against overcurrent, overtemperature, short circuits, and reverse voltage conditions. The output voltage accuracy is typically within a few percent of the nominal value. A ceramic output capacitor is usually required for stability. The exact specifications, including the output voltage, input voltage range, dropout voltage, quiescent current, and protection thresholds, are detailed in the manufacturer's datasheet. It's crucial to consult the datasheet for the exact voltage rating and other parameters of the TS5215CS variant to ensure proper application and performance.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess