EN
  • EN
  • DE

TPS75518KTTR

Part No TPS75518KTTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description FAST-TRANSIENT RESPONSE 5-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 1.8V 5A DDPAK/TO263-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 5.5V
Min/Fixed Output Voltage 1.8V
Output Current 5A
Current - Quiescent (Iq) 200μA
PSRR 60dB (100Hz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number TPS75518
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1273355-TPS75518KTTR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TPS75518KTTR CAD Model

Description

The TPS75518KTTR from Texas Instruments is a highly reliable, fixed-output voltage regulator designed to deliver a steady power supply to a wide range of electronic devices. This component is part of the TPS755xx series, known for its high performance and low dropout (LDO) characteristics, making it an ideal choice for sensitive applications where voltage stability is critical.

Key Features:

  • Output Voltage: The device provides a fixed output voltage of 1.8V, suitable for powering low-voltage digital circuits and microprocessors.
  • Output Current: It can supply up to 5A of output current, which is sufficient for high-power applications.
  • Low Dropout: The LDO design allows the TPS75518KTTR to maintain output voltage regulation with a minimal difference between the input and output voltages, improving efficiency.
  • High Accuracy: Ensures tight regulation with a 2% tolerance over line, load, and temperature variations, providing reliable performance under different operating conditions.
  • Thermal Protection: Integrated over-temperature shutdown protects the device and the system from damage due to excessive heat.
  • Overcurrent Protection: The built-in current limit feature safeguards the regulator and the load from overcurrent conditions.
  • Stable with Low ESR Capacitors: The TPS75518KTTR is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, resulting in improved transient response and noise reduction.

Applications:

The TPS75518KTTR is versatile and can be used in a variety of applications including:

  • High-performance DSPs and FPGAs
  • Portable and battery-powered equipment
  • Networking and telecom infrastructure
  • Automotive electronics
  • Industrial control systems

Package and Availability:

This voltage regulator is available in a compact, surface-mount 5-Pin TO-263 package, making it easy to integrate into a variety of circuit designs. The part number TPS75518KTTR refers to the tape and reel packaging option, which facilitates automated assembly processes for high-volume production.

As a product of Texas Instruments, a leader in semiconductor solutions, the TPS75518KTTR is backed by the company's commitment to quality, performance, and innovation, ensuring a reliable and efficient power management solution for your electronic designs.

You May Also Be Interested in

Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Texas Instruments
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 3.3V 200MA 8VSSOP
Lowest to $1.0945
SII Semiconductor Corporation
IC REG LDO 3.7V 1A SOT23-5
Lowest to $0.8277
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597
Texas Instruments
FAST-TRANSIENT-RESPONSE 500-mA LOW-DROPOUT VOLTAGE REGULATORS | IC REG LIN 3.3V 500MA 20HTSSOP
Lowest to $2.7798
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.1807 $57.5421
7+ $15.7381 $110.1667
10+ $15.2462 $152.4620
14+ $14.7544 $206.5616
18+ $14.2626 $256.7268
24+ $12.7872 $306.8928
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,140 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess