EN
  • EN
  • DE

STB80NF06T4

Part No STB80NF06T4
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 60V - 0.0065OHM - 80A TO-220/D2PAK/TO-247 STripFET II POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260700-STB80NF06T4
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB80NF06T4 CAD Model

Description

STB80NF06T4 - N-Channel MOSFET by STMicroelectronics

The STB80NF06T4 is a state-of-the-art N-Channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This powerful transistor is designed to deliver high efficiency and reliability for a wide range of applications, including switch-mode power supplies, power management systems, and high-speed switching circuits.

Key Features

  • Low On-Resistance: The STB80NF06T4 boasts an exceptionally low on-resistance (R<sub>DS(on)) which translates to reduced conduction losses and improved overall efficiency in your applications.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of up to 80A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • High Switching Performance: The device is optimized for fast switching, ensuring that it can be used in applications where high-speed operation is crucial.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability and robustness in applications subject to harsh conditions.
  • Low Gate Charge: The low gate charge (Q<sub>g) of the STB80NF06T4 minimizes the power required to drive the gate, leading to further efficiency gains in your circuit design.

Applications

  • Switch-mode power supplies (SMPS)
  • Power management systems
  • DC-DC converters
  • Motor drives and inverters
  • Automotive applications and more

The STB80NF06T4 is encapsulated in a robust and compact D2PAK package, which not only aids in efficient heat dissipation but also saves valuable board space. Its performance is characterized by a drain-source voltage (V<sub>DS) of up to 60V, which provides a good margin for various electronic designs.

By integrating the STB80NF06T4 into your design, you can expect reduced power loss, increased efficiency, and high reliability. STMicroelectronics' commitment to quality and performance makes the STB80NF06T4 an excellent choice for designers looking to optimize their power circuitry in both industrial and automotive environments.

For detailed specifications, application notes, and additional resources, please refer to the official STMicroelectronics website or the STB80NF06T4 datasheet.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess