EN
  • EN
  • DE

TC4429IPA

Part No TC4429IPA
Manufacturer Microchip Technology
Catalog Electronic Wholesale
Description 6A High-Speed MOSFET Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1264601-TC4429IPA
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TC4429IPA CAD Model

Description

Microchip Technology TC4429IPA MOSFET Driver

The TC4429IPA from Microchip Technology is a robust, high-speed MOSFET driver that is specifically designed to convert TTL or CMOS input signals into a high-current output with minimal delay. This driver is a member of the TC4429 product family, which is well-known for its reliability and efficiency in driving capacitive loads, such as the gates of power MOSFETs.

Key Features:

  • High Peak Output Current: The TC4429IPA is capable of delivering up to 6A of peak output current, making it suitable for driving large MOSFETs and ensuring rapid switching for high-speed applications.
  • Wide Operating Voltage Range: With an operating range of 4.5V to 18V, this driver provides the versatility needed to accommodate various supply voltages, making it suitable for a multitude of applications.
  • Low Shoot-Through Current: Its design minimizes the shoot-through current, thereby reducing power loss and improving overall efficiency.
  • High-Speed Operation: The TC4429IPA offers a propagation delay time of typically 55ns, ensuring fast response times for critical applications where speed is a determining factor.
  • Latch-Up Protected: It includes latch-up protection up to 1.5A, which enhances the robustness of the driver against over-current conditions.
  • Industry-Standard 8-Pin DIP Package: The driver comes in a convenient DIP (Dual In-line Package), which is widely used and easy to integrate into various circuit designs.

Applications:

The TC4429IPA MOSFET driver is ideal for a range of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC Converters
  • Motor Control Circuits
  • Pulse Transformer Drivers
  • Line Drivers

With its ability to drive both N-channel and P-channel MOSFETs, the TC4429IPA is a versatile solution for designers looking to improve the switching performance of their power conversion and management systems. Its robustness and high-speed operation make it an indispensable component for any application requiring efficient and reliable MOSFET driving capabilities.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess