The 74HC08DB is a high-speed Si-gate CMOS device from NXP that features four independent 2-input AND gates in a single package. This integrated circuit is designed to operate across a wide range of voltages, from 2.0V to 6.0V, making it compatible with TTL levels and suitable for a variety of digital applications.
Key Features
- Logic Family: The 74HC08DB is part of the 74HC family, known for its high-speed CMOS technology.
- Number of Gates: The device contains four 2-input AND gates, allowing for multiple logic functions to be performed simultaneously.
- Operating Voltage: It operates within a voltage range of 2.0V to 6.0V, providing flexibility for different logic level requirements.
- Output Current: Capable of outputting 5.2 mA, it can drive multiple loads while maintaining signal integrity.
- Pin Configuration: The 74HC08DB is available in a 14-pin package, which is convenient for PCB layout and space-saving considerations.
- Temperature Range: The device is designed to work over a broad temperature range, typically from -40°C to +125°C, making it suitable for industrial applications.
Applications
The 74HC08DB's versatile nature makes it well-suited for a variety of digital logic applications, including:
- Logic gates implementations
- Control systems
- Embedded systems
- Signal processing
- Function generators
Quality and Reliability
NXP's commitment to quality ensures that the 74HC08DB meets stringent industry standards for performance and reliability. The device is subjected to rigorous testing protocols to guarantee its functionality across different environments and applications.
Ordering Information
To purchase the 74HC08DB or obtain more detailed specifications, please visit the NXP website or contact an authorized distributor. Ensure that you refer to the latest datasheets and product guides for proper usage and application information.