Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194275-STB6NC60
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB6NC60 CAD Model

Description

The STB6NC60 is a robust N-channel Power MOSFET from STMicroelectronics, designed to deliver high-efficiency and performance for a wide range of applications. This device is part of the MDmesh™ series, which utilizes an innovative vertical process technology to achieve extremely low on-resistance and high switching performance.

Key Features

  • High Voltage Capability: The STB6NC60 is capable of handling up to 600V, making it suitable for high voltage applications.
  • Low On-Resistance (R<sub>DS(on)): With its low on-resistance, this MOSFET ensures minimal power loss and heat generation during operation.
  • High Current Rating: It can support a continuous drain current (I<sub>D) up to 6A, allowing it to handle significant power levels.
  • Fast Switching Speed: The device is optimized for fast switching, reducing switching losses and improving efficiency.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche performance, ensuring reliability under stress conditions.
  • Zener-Protected: The gate-source is protected with an integrated Zener diode to safeguard against electrostatic discharge (ESD) and other voltage spikes.

Applications

The STB6NC60 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Control Applications
  • Power Management Functions
  • Lighting Solutions

Reliability and Performance

The device is encapsulated in a TO-220 package, which is known for its thermal performance and mechanical robustness. This package ensures reliable operation even in harsh environments. Additionally, the STB6NC60 benefits from STMicroelectronics' commitment to quality, backed by rigorous testing and adherence to industry standards.

Environmental Compliance

STMicroelectronics is dedicated to environmental stewardship. The STB6NC60 complies with RoHS and other environmental regulations, reflecting the company's commitment to reducing the ecological footprint of their products.

You May Also Be Interested in

Renesas Electronics America
Silicon N Channel Power MOS FET Power Switching | MOSFET N-CH 250V 10A WPAK
Need more? Email Us
ECAD model for HAT2192WP-EL-E
Torex Semiconductor Ltd
MOSFET P-CH 30V 700MA SOT23
Need more? Email Us
ECAD model for XP152A11E5MRN
Vishay
SMPS MOSFET | MOSFET N-CH 600V 22A TO-247AC
Lowest to $7.3409
ECAD model for IRFP22N60K
Torex Semiconductor Ltd
POWER MOSFET
Need more? Email Us
ECAD model for XP135A1145SR
Vishay
Power MOSFET, 190 A | MOSFET N-CH 100V 190A SOT227
Need more? Email Us
ECAD model for VS-FB190SA10
Infineon Technologies
HEXFET® Power MOSFET for DC-DC Converters | MOSFET N-CH 30V 18A 8-SOIC
Lowest to $0.1162
ECAD model for IRF7822PBF
Diodes Incorporated
Need more? Email Us
ECAD model for ZVN3310ASTZ-TAPE
ON Semiconductor
600V N-Channel MOSFET | MOSFET N-CH 600V 3.6A TO-220F
Lowest to $0.7529
ECAD model for FQPF6N60
STMicroelectronics
N-channel 650 V, 0.160 typ., 18 A MDmesh V Power MOSFET in D2PAK, I2PAK | MOSFET N-CH 650V 18A TO247
Lowest to $2.3246
ECAD model for STW20N65M5

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.7104 $67.4880
225+ $0.5831 $131.1975
345+ $0.5648 $194.8560
475+ $0.5466 $259.6350
615+ $0.5283 $324.9045
820+ $0.4738 $388.5160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,340 pieces
MOQ: 95 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention