Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Solid State Inc.
Package Box
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 300A
Voltage - Forward (Vf) (Max) @ If 1.4 V @ 942 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 40 mA @ 600 V
Mounting Type Stud Mount
Package / Case DO-205AB, DO-9, Stud
Supplier Device Package DO-9
Operating Temperature - Junction -65°C ~ 200°C
Base Product Number 300U60
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 545253-300U60A
Ultra Librarian 3D Model Ultra Librarian 300U60A CAD Model

Description

The 545253-300U60A is a standard recovery diode rectifier designed for applications requiring a maximum reverse voltage of 600V and an average rectified current of 300A.

  • Forward Voltage: 1.4V @ 942A
  • Current Reverse Leakage: 40mA @ 600V
  • Package: DO-205AB, DO-9 stud mount package
  • Operating Temperature Range: -65°C to 200°C
  • Manufacturer: Solid State Inc.
  • Product Category: Discrete Semiconductor Products
  • Product Status: active

You May Also Be Interested in

STMicroelectronics
DIODE FERD 60V 20A I2PAK
Lowest to $2.1911
ECAD model for FERD20M60SR
Comchip Technology
DIODE SCHOTTKY 30V 100MA 1005
Need more? Email Us
ECAD model for CDBF0130R
Vishay
DIODE STANDARD 800V 1A DO213AB
Need more? Email Us
ECAD model for BYM11-800-E3/96
Vishay
DIODE STANDARD 200V 6A P600
Need more? Email Us
ECAD model for GI752-E3/73
Taiwan Semiconductor
DIODE STANDARD 400V 8A ITO220AC
Need more? Email Us
ECAD model for HERAF805G
Vishay
DIODE STANDARD 1000V 4A TO277A
Need more? Email Us
ECAD model for S4PMHM3_A/H
Taiwan Semiconductor
DIODE STANDARD 400V 8A TO220AC
Need more? Email Us
ECAD model for HERA805G
Comchip Technology
DIODE STANDARD 400V 3A 3220
Need more? Email Us
ECAD model for ACGRCT302-HF
WeEn Semiconductors
DIODE STANDARD 600V 9A TO220AC
Need more? Email Us
ECAD model for BYV29F-600,127

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.9197 $77.9197
3+ $63.9341 $191.8023
4+ $61.9362 $247.7448
5+ $59.9381 $299.6905
6+ $57.9404 $347.6424
8+ $51.9465 $415.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 365 pieces
In Stock: 350 pieces Factory Stock: 15 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention