EN
  • EN
  • DE

24C32A

Part No 24C32A
Manufacturer Microchip Technology
Catalog Hard To Find
Description 32K 5.0V I 2 C O Serial EEPROM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Win Source Part Number 1123170-24C32A
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 24C32A CAD Model

Description

The 24C32A is a 32Kb I²C™ compatible Serial EEPROM device from Microchip Technology. It is a highly reliable, high-performance data storage solution that provides a robust and flexible non-volatile memory storage option for a wide variety of applications.

Key Features:

  • Memory Size: 32Kb (4KB x 8)
  • Interface: I²C (Two-wire serial interface)
  • Compatibility: Supports Standard, Fast, and Fast-Plus I²C Protocol
  • Write Protect: Hardware write protection for entire memory
  • Speed: 400kHz (Fast Mode), 1MHz (Fast-Plus Mode)
  • Low Power Consumption: Ideal for battery-operated devices
  • Operating Voltage Range: 1.7V to 5.5V
  • Endurance: 1 million write cycles
  • Data Retention: 100 years
  • Temperature Range: Industrial (I): -40°C to +85°C
  • Packaging: Available in standard 8-lead PDIP, SOIC, TSSOP, and MSOP packages

Applications:

The 24C32A is versatile and can be used in various applications such as:

  • Consumer electronics
  • Industrial and medical equipment
  • Automotive systems
  • Data loggers
  • Smart cards
  • Portable devices
  • Networking equipment

Reliability and Support:

Microchip Technology is known for its commitment to quality and reliability. The 24C32A EEPROM is no exception and comes with strong support and extensive documentation to assist developers in integrating the device into their designs. With its long data retention and high endurance, the 24C32A is a dependable choice for applications requiring non-volatile memory storage.

You May Also Be Interested in

Analog Devices Inc.
Four-Channel Sample-and-Hold Amplifier | IC OPAMP SAMPL/HOLD 4CIRC 16CDIP
Need more? Email Us
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us
NEC
NPN SILICON EPITAXIAL TRANSISTOR (DARLINGTON CONNECTION) FOR LOW-FREQUENCY POWER AMPLIFIERS AND LOW-SPEED HIGH-CURRENT SWITCHING
Need more? Email Us
Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1495 $64.4850
70+ $1.7637 $123.4590
105+ $1.7094 $179.4870
140+ $1.6540 $231.5600
185+ $1.5985 $295.7225
245+ $1.4334 $351.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess