Products specifications Report Issue?

Categories Uncategorized
Manufacturer Powtech
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 834373-PT4121
Ultra Librarian 3D Model Ultra Librarian PT4121 CAD Model

Description

The PT4121 is a step-down (buck) constant current high brightness LED driver manufactured by Powtech. It is designed to efficiently regulate the current flowing through a string of LEDs, ensuring consistent brightness and extending their lifespan. This IC is commonly used in a variety of LED lighting applications.

Applications:

  • LED High Bay Lighting
  • LED Flood Lighting
  • LED Street Lights
  • Automotive Headlights
  • Backlighting for LCD Displays
  • General Purpose LED Lighting

Features:

  • High Efficiency: Minimizes power loss, resulting in energy savings.
  • Constant Current Output: Provides stable and consistent LED brightness, regardless of input voltage fluctuations.
  • Wide Input Voltage Range: Accommodates a variety of power sources.
  • PWM Dimming: Enables precise brightness control via a PWM signal.
  • Over-Temperature Protection: Protects the IC and LEDs from overheating.
  • Over-Voltage Protection: Prevents damage from excessive input voltage.
  • Under-Voltage Lockout (UVLO): Prevents operation at low input voltages.
  • Short Circuit Protection: Safeguards the IC and LEDs from short circuit conditions.
  • Adjustable Output Current: Allows for customization to suit specific LED requirements.

Benefits:

  • Extended LED Lifespan: Constant current operation ensures optimal LED performance and longevity.
  • Energy Savings: High efficiency reduces power consumption and lowers operating costs.
  • Precise Brightness Control: PWM dimming allows for flexible and accurate brightness adjustment.
  • Enhanced Reliability: Comprehensive protection features ensure robust and reliable operation.
  • Versatile Application: Wide input voltage range and adjustable output current make it suitable for various LED lighting applications.

Additional Details:

The PT4121 typically operates at a switching frequency that balances efficiency and component size. External components, such as inductors, capacitors, and resistors, are required to complete the LED driver circuit. The datasheet provides detailed information on selecting these components for optimal performance. The device incorporates internal compensation to simplify the design process. Proper thermal management is crucial for reliable operation, especially in high-power applications. The datasheet provides information on thermal resistance and recommends appropriate heat sinking techniques.

You May Also Be Interested in

Brady Corporation
4001-C AIR/GRN/STY C
Need more? Email Us
ECAD model for 4001-C
Mallory Sonalert Products Inc.
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
ECAD model for JR16-RYG-4MCM1
C23
3M
SCOTCH HEAVY DUTY DISPENSER C23
Lowest to $6.5806
ECAD model for C23
3M
SHROUD A1347, 1 PER CASE
Need more? Email Us
ECAD model for 7000118741
3M
RANDOM ORBITAL SANDER HOUSING A1
Need more? Email Us
ECAD model for 7000119284
Siemens
EM. STOP MUSHROOM PUSHBUTTON. 40
Need more? Email Us
ECAD model for A6X30143158
FLIR Extech
COLOR LED LIGHT METER WITH NIST
Need more? Email Us
ECAD model for LT45-NISTL
Excelitas Technologies
PL. MIRROR RAGV; D=12.5X18 OVAL;
Need more? Email Us
ECAD model for G340616000
FreeWave Technologies
10 FOOT LMR-400 COAXIAL CABLE WI
Need more? Email Us
ECAD model for ASC0104NN

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1339 $50.2125
915+ $0.1098 $100.4670
1,410+ $0.1064 $150.0240
1,945+ $0.1030 $200.3350
2,515+ $0.0996 $250.4940
3,360+ $0.0893 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 75,000 pieces
MOQ: 375 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention