Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Series STripFET
Packaging Reel - TR
Channel Type Type N
Technology MOSFET
Drain Source Voltage 200V
Current - Continuous Drain (Id) @ 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Vgs(th) (Maximum) @ Id 4V @ 250μA
Gate Charge (Qg) (Maximum) @ Vgs 75nC @ 10V
Input Capacitance (Ciss) (Maximum) @ Vds 2500pF @ 25V
Vgs (Maximum) ±20V
Power Dissipation (Maximum) 160W (Tc)
Rds On (Maximum) @ Id, Vgs 45 mOhm @ 20A, 10V
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting SMD
Manufacturer Package D2PAK
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Win Source Part Number 1260654-STB40NF20
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Family Name STB40NF20
Introduction Date January 25, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian STB40NF20 CAD Model

Description

The STB40NF20 is a high-performance N-Channel Power MOSFET designed and manufactured by STMicroelectronics. This Power MOSFET utilizes the latest advanced STripFET™ II technology, which offers superior on-state resistance (R<sub>DS(on)) and significantly reduced gate charge (Q<sub>g). The device is packaged in a D2PAK, which is suitable for more compact designs with demanding thermal performance requirements.

With a drain-source voltage (V<sub>DS) of 200V and a current rating of 40A, the STB40NF20 is capable of handling high-power applications and is an excellent choice for a wide range of switching applications. The low threshold voltage (V<sub>GS(th)) ensures that the MOSFET can be driven at lower gate voltages, making it compatible with a variety of drive circuits and reducing power losses.

The device boasts an incredibly low on-resistance of just 0.045Ω, which enhances its efficiency by minimizing conduction losses. This feature, combined with the fast switching speed, makes the STB40NF20 ideal for high-efficiency power supplies, DC-DC converters, motor control applications, and other power management tasks where power loss and heat dissipation are critical concerns.

The STB40NF20 also includes an integrated diode, which provides body-drain diode ruggedness and reduced reverse recovery time. This characteristic is particularly beneficial in applications where fast diode recovery is essential, such as synchronous rectification in SMPS (Switched Mode Power Supplies).

Key features of the STB40NF20 include:

  • Exceptional R<sub>DS(on) x area ratio
  • Low gate charge and input capacitance
  • 100% avalanche tested for reliability
  • High dv/dt and avalanche capabilities

This MOSFET represents STMicroelectronics' commitment to providing high-quality and reliable components for power electronics, ensuring both performance and efficiency for designers and engineers across various industries.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.186 typ., 18 A MDmesh II Plus low Qg Power MOSFET in a PowerFLAT 8x8 HV package
Lowest to $7.0670
ECAD model for STL24N60M2
Vishay
N-Channel 30 V (D-S) MOSFET with Schottky Diode
Lowest to $1.3039
ECAD model for SIS780DN
Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Need more? Email Us
ECAD model for DMN2100UDM
STMicroelectronics
N-channel 600 V, 0.28 ohm typ., 11 A MDmesh II Power MOSFET in TO-220FP, I2PAK, TO-220, IPAK, TO-247 packages
Need more? Email Us
ECAD model for STW13NM60N
Alpha & Omega Semiconductor Inc.
60V N-Channel MOSFET
Lowest to $1.8017
ECAD model for AON7244
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for AFT26H050W26SR3
Vishay
Dual N-Channel 30 V (D-S) MOSFETs
Lowest to $0.7529
ECAD model for SIZ920DT
Fairchild/ON Semiconductor
250V N-Channel MOSFET
Lowest to $2.6778
ECAD model for FQAF34N25
Advanced Power Technology
N-CHANNEL ENHANCEMENT MODE
Need more? Email Us
ECAD model for ARF461A

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1364 $53.7732
30+ $3.3940 $101.8200
46+ $3.2879 $151.2434
63+ $3.1819 $200.4597
82+ $3.0758 $252.2156
109+ $2.7576 $300.5784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,839 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention