EN
  • EN
  • DE

STLED316MTR

Part No STLED316MTR
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Interface - Specialized
Win Source Part Number 194439-STLED316MTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STLED316MTR CAD Model

Description

The STLED316MTR from STMicroelectronics is a sophisticated LED display driver that is designed to drive up to 6 digits of 7-segment displays with minimal external components. This integrated circuit (IC) is particularly suitable for applications that require display panels with a clear and bright readout, such as industrial control panels, consumer electronics, and point of sale terminals.

Key Features

  • Integrated LED Driver: The chip integrates a 6-digit 7-segment LED driver with a key scan function, reducing the need for additional components and simplifying design.
  • Drive Capability: It can drive up to 6 digits and 54 individual LED segments, providing flexibility for various display configurations.
  • Brightness Control: The IC includes brightness control through pulse width modulation (PWM), allowing for adjustable display brightness to suit different lighting conditions.
  • Communication Interface: The STLED316MTR utilizes an I²C-compatible serial interface, making it easy to communicate with microcontrollers or other control units.
  • Key Scanning: An integrated key scan circuitry can scan up to 24 keys, which is ideal for applications requiring user input through a keypad.
  • Low Power Consumption: Designed for low power operation, it is suitable for battery-operated devices where power efficiency is critical.

Applications

The versatile nature of the STLED316MTR LED display driver lends itself to a wide range of applications. It is particularly well-suited for:

  • Consumer Electronics (e.g., audio equipment, set-top boxes)
  • Point of Sale Terminals
  • Industrial Control Panels
  • Portable Instruments
  • Home Appliances

Product Specifications

The STLED316MTR is available in a TSSOP24 package, ensuring a compact footprint for space-constrained applications. It operates over a wide temperature range, making it reliable in various environmental conditions. The device also features built-in protection against overload and short-circuit conditions, enhancing its durability and lifespan in the field.

With its combination of features and ease of use, the STLED316MTR from STMicroelectronics is an excellent choice for developers looking to create reliable and user-friendly LED displays in their products.

You May Also Be Interested in

Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
NXP / Nexperia
IC I2C MUX 4CH 20-SOIC
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
NXP / Nexperia
IC I2C MUX 4CH BI-DIR 20-TSSOP
Lowest to $0.7075
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess