EN
  • EN
  • DE

F9NK90Z

Part No F9NK90Z
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 900V 8A TO-220FP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 900V
Continuous Drain Current at 25°C 8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 100μA
Max Gate Charge 72nC @ 10V
Max Input Capacitance 2115pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 1.3 Ohm @ 3.6A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220FP
Dimension TO-220-3 Full Pack
Win Source Part Number 204030-F9NK90Z
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian F9NK90Z CAD Model

Description

The F9NK90Z is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovative solutions. This power MOSFET is designed to handle high currents and voltages with efficiency and reliability, making it an ideal choice for a wide range of power applications.

Key Features

  • Voltage & Current: The F9NK90Z boasts a drain-source voltage (V<sub>DS) of 900V, which allows it to efficiently manage high voltage applications. It also supports a continuous drain current (I<sub>D) of up to 8A, ensuring robust performance for heavy-duty operations.
  • R<sub>DS(on): With a low on-resistance of typically 0.85 ohm, the device minimizes conduction losses and enhances power efficiency, which is crucial for energy-sensitive designs.
  • Fast Switching: The MOSFET is designed for fast switching applications, which is essential for reducing switching losses and improving overall performance in power conversion systems.
  • Gate Charge: It features a low gate charge (Q<sub>g), which reduces the amount of energy required to turn the MOSFET on and off, further enhancing its efficiency.
  • TO-220 Package: The device is housed in the industry-standard TO-220 package, which offers a balance of compactness and power dissipation, making it suitable for a variety of mounting scenarios.

Applications

The F9NK90Z is versatile and can be used in a multitude of applications. Some of the common applications include:

  • Switch Mode Power Supplies (SMPS)
  • High-efficiency DC/DC converters
  • Power factor correction circuits
  • Electronic lamp ballasts for fluorescent lighting
  • Motor control circuits
  • Inverters for solar energy systems

Reliability and Quality

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The F9NK90Z is no exception, as it is built to provide consistent performance and longevity, even under challenging conditions. With its robust design and advanced manufacturing processes, the F9NK90Z is a testament to STMicroelectronics' dedication to excellence in the semiconductor industry.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Lowest to $5.4227
STMicroelectronics
MOSFET N-CH 500V 11A TO-220FP
Lowest to $13.7099
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
Freescale Semiconductor - NXP
RF POWER FIELD-EFFECT TRANSISTOR / RF Mosfet LDMOS (Dual) 28 V 350 mA 2.58GHz 15.5dB 28W NI-780S-4L2L
Lowest to $216.4180
STMicroelectronics
MOSFET N-CH 500V 5A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 900V 8A TO-220FP
Lowest to $3.8577
STMicroelectronics
MOSFET N-CH 500V 15A TO-220FP
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 22A TO220FP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8577 $57.8655
37+ $3.1659 $117.1383
57+ $3.0665 $174.7905
78+ $2.9672 $231.4416
101+ $2.8690 $289.7690
135+ $2.5722 $347.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess