EN
  • EN
  • DE

L4969URD

Part No L4969URD
Manufacturer STMicroelectronics
Catalog Interface - Specialized
Description IC TXRX 5V 180MA 20SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Applications Keypads and Alarm Systems
Interface Serial
Supply Voltage (V) 6V ~ 28V
Manufacturer Package 20-SOIC
Supplier Device Package 20-SO
Mounting Style SMD
Family Part Number L4969
Manufacturer Pack Quantity 40
MSL Level 3 (168 Hours)
Win Source Part Number 724433-L4969URD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L4969URD CAD Model

Description

STMicroelectronics L4969URD: Power Management IC

The L4969URD from STMicroelectronics is a versatile and robust power management integrated circuit (PMIC) designed to deliver efficient power regulation across a wide range of applications. This advanced IC is part of STMicroelectronics' extensive portfolio of power management solutions that cater to the needs of automotive, industrial, and consumer electronics markets.

Key Features:

  • High Voltage Capability: The L4969URD is capable of handling high input voltages, making it suitable for applications that require a stable performance under varying power conditions.
  • Low Dropout Voltage: It features a low dropout voltage, ensuring efficient power conversion and minimal power loss, which is crucial for battery-powered devices.
  • Thermal Protection: With built-in thermal protection, the L4969URD safeguards against overheating, enhancing the longevity and reliability of the application it powers.
  • Adjustable Output: The output voltage of the L4969URD is adjustable, providing design flexibility to engineers and catering to a broad spectrum of voltage requirements.

Applications:

The L4969URD is particularly well-suited for automotive environments where reliability and performance are paramount. It is also an excellent choice for power management tasks in industrial settings, as well as consumer electronics that demand compact and efficient power solutions.

Quality and Reliability:

STMicroelectronics is renowned for its commitment to quality, and the L4969URD is no exception. It is manufactured to meet high standards of performance and reliability, ensuring that it meets the stringent requirements of the most demanding applications.

Easy Integration:

The small package size and minimal external component requirements make the L4969URD easy to integrate into existing and new designs, providing a straightforward solution for power management challenges.

In conclusion, the L4969URD from STMicroelectronics is a high-performance power management solution that offers efficiency, flexibility, and reliability. Whether it's for automotive, industrial, or consumer applications, this PMIC stands out as a smart choice for designers looking for a power management solution that won't compromise on quality or performance.

You May Also Be Interested in

ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Chipone Technology (Beijing) Co., Ltd.
1Gbps QFN-48-EP(6x6) Specialized RoHS
Lowest to $1.1730
Maxim Integrated
IC MONITOR TXRX OPTICAL 25-BGA
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.6405 $62.5620
10+ $12.8334 $128.3340
14+ $12.4323 $174.0522
20+ $12.0313 $240.6260
25+ $11.6302 $290.7550
34+ $10.4271 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess