Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr STMicroelectronics
Package Bulk
Type Power Management
Function High Side Driver (Internal FET)
Embedded No
Utilized IC / Part IPS161H
Primary Attributes Isolated
Supplied Contents Board(s)
Secondary Attributes On-Board LEDs
Base Product Number STEVAL
Other Names -1138-STEVAL-IFP034V1,497-17131
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284575-STEVAL-IFP034V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-IFP034V1 CAD Model

Description

The STEVAL-IFP034V1 is a demonstration board from STMicroelectronics, designed to showcase the features and capabilities of the ISO8200AQ galvanic isolated octal high-side smart power solid-state relay. This evaluation board is a powerful tool for engineers and designers looking to explore the functionalities of an advanced power management solution for industrial automation applications.

Key Features:

  • Integrated ISO8200AQ: The board comes equipped with the ISO8200AQ, a highly integrated, high-side switch with eight channels, providing efficient power distribution and control.
  • Galvanic Isolation: Safety is a priority with the STEVAL-IFP034V1, as it features galvanic isolation between the microcontroller logic side and the power side, enhancing system reliability and longevity.
  • Diagnostic Functions: The board includes advanced diagnostic features for each channel, such as feedback on the status of the output, overload and over-temperature conditions, enhancing system monitoring and protection.
  • Flexible Power Supply: The evaluation board can be powered by a wide range of supply voltages, accommodating various industrial scenarios.
  • Compact Design: With its small form factor, the STEVAL-IFP034V1 is designed for ease of integration into existing systems without requiring significant space.

Applications:

The STEVAL-IFP034V1 is ideal for a variety of industrial applications, including:

  • PLC (Programmable Logic Controllers)
  • Industrial PC peripheral I/O
  • Factory automation and process control
  • Robotics

Benefits:

Using the STEVAL-IFP034V1 evaluation board brings several benefits to developers:

  • Reduces time-to-market by simplifying the design process with a ready-to-use, tested solution.
  • Improves system safety with built-in isolation and diagnostic features.
  • Enables rapid prototyping and testing of the ISO8200AQ in real-world conditions.

In summary, the STEVAL-IFP034V1 from STMicroelectronics is a versatile and robust evaluation board that is perfect for exploring the advanced functionalities of the ISO8200AQ high-side power switch. With its comprehensive features and benefits, it stands out as a valuable tool for any industrial automation project.

You May Also Be Interested in

Microchip Technology
Lowest to $19.8383
ECAD model for ATMXT799T-AT
Pololu Corporation
EVAL BOARD FOR G5LE-14-DC12
Need more? Email Us
ECAD model for 2487
Texas Instruments
KIT PRODUCT DESIGN FOR TUSB3410 / TUSB3410 USB Interface IC Interface Board
Need more? Email Us
ECAD model for TUSB3410UARTPDK
Allegro MicroSystems, LLC
DEMO BOARD FOR A5988 / A5988 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK5988GEV-01-T-DK
Allegro MicroSystems, LLC
BOARD EVALUATION A4962KLP / A4962 Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
ECAD model for APEK4962KLP-01-T-DK
Infineon Technologies
KIT EVAL PSOC SD CARD / CY8C29466 SD/MMC Memory Evaluation Board
Need more? Email Us
ECAD model for CY3210-SDCARD
Texas Instruments
EVALUATION MODULE FOR XTR300 / XTR300 Amplifier Evaluation Board
Need more? Email Us
ECAD model for XTR300EVM
Texas Instruments
EVAL MODULE FOR THS6182DW / THS6182DW ADSL Driver and Receiver Development Kit
Need more? Email Us
ECAD model for THS6182DWEVM
Infineon Technologies
DEVELOPMENT KIT / Flash Memory Evaluation Board
Need more? Email Us
ECAD model for CYFL248-001

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention