EN
  • EN
  • DE

STB180N10F3

Part No STB180N10F3
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-channel 100 V, 4.0 mΩ, 120 A STripFET™ Power MOSFET D2PAK, TO-220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260612-STB180N10F3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB180N10F3 CAD Model

Description

STB180N10F3 - STMicroelectronics N-Channel MOSFET

The STB180N10F3 from STMicroelectronics is a high-performance N-channel MOSFET designed for a wide range of applications, including power supply, motor control, and power management solutions. This robust semiconductor device is a part of the STripFET F3 series, which is renowned for its low on-resistance and high switching performance.

Key Features:

  • Low On-Resistance: With an RDS(on) of only 8.5 mΩ max, this MOSFET provides highly efficient power conversion, which can lead to energy savings in various applications.
  • High Current Capability: The STB180N10F3 supports a continuous drain current (ID) of up to 120A, making it suitable for high current applications.
  • High Voltage Rating: The device can handle drain-source voltages (VDS) up to 100V, providing a wide safety margin for applications with high voltage requirements.
  • Low Gate Charge: A low gate charge (Qg) enhances the switching performance, which is crucial for high-efficiency power converters and inverters.
  • 100% Avalanche Tested: Ensures reliability and robustness against repetitive avalanche events, contributing to the longevity of the device in harsh conditions.

Applications:

The STB180N10F3 is versatile and can be used in a variety of applications, such as:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Motor Drives and Inverters
  • Synchronous Rectification
  • Battery Management Systems
  • Solar Power Inverters

Package and Environmental Compliance:

The STB180N10F3 is offered in a TO-220 package, which is widely used and allows for efficient heat dissipation. Additionally, it complies with environmental standards, including RoHS and is Halogen-free, ensuring its suitability for environmentally sensitive applications.

Overall, the STB180N10F3 MOSFET from STMicroelectronics is a reliable and efficient solution for designers looking to improve the performance and energy efficiency of their power management systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Lowest to $69.2099
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
ON Semiconductor
Need more? Email Us
Texas Instruments
Need more? Email Us
Silergy Corp
Need more? Email Us
Intel
Lowest to $50.4238
Intel
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
IXYS
Lowest to $7.8205

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess