EN
  • EN
  • DE

H5014NL

Part No H5014NL
Manufacturer Pulse
Catalog Pulse Transformers
Description RoHS peak reflow temperature rating 245 C | MODULE DL GIGABIT ETHER LAN 48P
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Transformers
Manufacturer Pulse Electronics Network
Packaging Tube
Transformer Type Isolation and Data Interface (Encapsulated)
Mounting Style SMD
Parts Dimension 1.095" L x 0.480" W (27.81mm x 12.19mm)
Height - Seated (Maximum) 0.295" (7.49mm)
Temperature Range - Operating 0°C ~ 70°C
Weight 0.06 oz (1.71g)
Manufacturer Pack Quantity 15
MSL Level 1 (Unlimited)
Win Source Part Number 1178292-H5014NL
Manufacturer Homepage www.pulseeng.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian H5014NL CAD Model

Description

The H5014NL is a surface-mount Ethernet transformer module manufactured by Pulse Electronics. It's designed to provide electrical isolation and signal conditioning for Ethernet communication interfaces. These modules are crucial for ensuring proper signal integrity and preventing damage from voltage surges or ground loops.

Applications:

  • Ethernet interfaces in networking devices
  • LAN cards
  • Routers and switches
  • Embedded Ethernet controllers
  • Network interface cards (NICs)

Features:

  • Isolation voltage
  • Common mode choke for noise reduction
  • Surface mount package
  • Compliant with IEEE 802.3 standards
  • Low insertion loss

Benefits:

  • Protection from voltage transients and ground loops, ensuring reliable operation of Ethernet devices.
  • Improved signal integrity by reducing noise and interference.
  • Easy integration into PCB designs with surface mount package.
  • Compliance with industry standards ensures compatibility.
  • Enhanced network performance.

Additional Details:

The H5014NL typically features an isolation voltage of 1500Vrms or higher. It includes a common-mode choke to suppress common-mode noise. The package is a standard surface-mount package for automated assembly. It's designed to meet IEEE 802.3 specifications for Ethernet communication. Always refer to the manufacturer's datasheet for precise electrical characteristics, impedance matching requirements, and soldering guidelines to ensure optimal performance and long-term reliability. The transformer is designed to meet RoHS compliance standards.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us
Hanrun
1.5kV 100/1000 Base-T SMD-24P,15.1x7.1mm Pulse Transformers RoHS
Lowest to $2.0374
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
TNK
LAN Transformer 1:1 Surface Mount
Lowest to $2.3459
Abracon LLC
PULSE XFMR 1CT:1CT 350UH
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP
Need more? Email Us
Halo Electronics Inc
ISO MOD 1G POE 0.35A X-TEMP 24P
Need more? Email Us
Triad Magnetics
TRANSF .350 OHM SINGL GATE DRIVE
Need more? Email Us
LINK-PP
1.5kV 1CT:1 1000Base-T SMD,17.7x15.8mm Pulse Transformers RoHS
Lowest to $2.3459

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6817 $58.8595
85+ $1.3802 $117.3170
130+ $1.3363 $173.7190
180+ $1.2936 $232.8480
235+ $1.2509 $293.9615
310+ $1.1215 $347.6650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess