EN
  • EN
  • DE

SCANSTA111MT

Part No SCANSTA111MT
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tube
Product Status Not For New Designs
Applications Testing Equipment
Interface IEEE 1149.1
Voltage - Supply 3V ~ 3.6V
Package / Case 48-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 48-TSSOP
Mounting Type Surface Mount
Base Product Number SCANSTA111
Standard Package 38 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 664441-SCANSTA111MT
Ultra Librarian 3D Model Ultra Librarian SCANSTA111MT CAD Model

Description

The SCANSTA111MT by Texas Instruments is a state-of-the-art boundary-scan controller designed to facilitate the testing and programming of digital circuit boards and systems. This advanced device is an integral component for engineers looking to implement JTAG (Joint Test Action Group) boundary-scan technologies in their development and manufacturing processes.

Key Features

  • High-Performance JTAG Interface: The SCANSTA111MT offers a high-speed IEEE 1149.1-compliant interface, ensuring compatibility with a broad range of boundary-scan-capable chips and systems.
  • Multi-TAP Support: With the capability to control multiple TAPs (Test Access Ports), this controller streamlines the testing and programming of complex multi-chip modules and densely populated boards.
  • Advanced Diagnostics: The device includes features for advanced diagnostics and fault isolation, which are critical for pinpointing issues quickly and accurately during the production and testing phases.
  • Flexible Integration: Its versatile design allows for easy integration into a variety of test fixtures and in-system programming environments, making it an ideal choice for both benchtop development and automated production lines.

Applications

The SCANSTA111MT is suitable for a wide array of applications, including:

  • Automated Test Equipment (ATE)
  • In-Circuit Testing (ICT)
  • Embedded System Programming
  • Complex Board-Level Diagnosis
  • System-Level Integration Testing

Technical Specifications

The device is packaged in a 80-TQFP (Thin Quad Flat Pack) and operates over a broad temperature range, making it reliable for use in various environmental conditions. Its technical specifications are designed to meet the rigorous demands of modern electronic testing and programming.

Ordering and Availability

The SCANSTA111MT is available for order directly from Texas Instruments or through authorized distributors. For detailed pricing, availability, and additional technical resources, including datasheets and support documentation, please visit the Texas Instruments website or contact your local sales representative.

You May Also Be Interested in

Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Broadcom Limited
PEX89072B0-2-DB
Need more? Email Us
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Altera
Specialized RoHS
Lowest to $10.1866

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.3546 $61.0638
6+ $16.7012 $100.2072
10+ $16.1793 $161.7930
13+ $15.6574 $203.5462
17+ $15.1355 $257.3035
23+ $13.5697 $312.1031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 655 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess