Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Frequency -
Sensitivity -
Data Rate (Max) -
Modulation or Protocol AM, FM
Applications Automotive
Current - Receiving 149mA
Data Interface PCB, Surface Mount
Memory Size 512Mb
Antenna Connector -
Features -
Voltage - Supply 1.2V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 168-LBGA
Supplier Device Package -
Base Product Number STA660
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1379993-STA660
Ultra Librarian 3D Model Ultra Librarian STA660 CAD Model

Description

The STA660, produced by the renowned semiconductor manufacturer STMicroelectronics, is a cutting-edge audio processing solution that integrates advanced features for high-performance audio applications. This product is part of ST's Sound Terminal family, which is renowned for delivering exceptional sound quality and efficiency.

Key Features

  • Multi-Channel Audio: The STA660 supports an array of audio channels, making it suitable for complex audio systems that require multiple inputs and outputs.
  • High-Quality Sound: With its high-resolution audio processing capabilities, the STA660 ensures crystal-clear sound reproduction, enhancing the listening experience for end-users.
  • Power Efficiency: This device is designed with energy efficiency in mind, reducing power consumption without compromising on performance, which is ideal for portable and automotive applications.
  • Integrated DSP: The STA660 features a built-in digital signal processor (DSP) that allows for advanced audio processing and customization, enabling features such as equalization, bass enhancement, and virtual surround sound.
  • Flexibility: The product is highly flexible, supporting various audio formats and interfaces, which makes it an excellent choice for a wide range of audio applications.

Applications

The STA660 is versatile and can be used in multiple applications, including:

  • Home theater systems
  • Automotive audio systems
  • High-fidelity audio setups
  • Multi-media speakers
  • Soundbars and docking stations

Technical Specifications

Some of the technical specifications of the STA660 include:

  • Advanced Y-Δ modulation
  • Output power scalability
  • Low radiation noise
  • Programmable power supply voltage

Conclusion

The STA660 from STMicroelectronics represents a blend of audio performance, power efficiency, and flexibility, making it an excellent choice for developers and manufacturers looking to create high-quality audio systems. Its integrated features and support for multiple audio channels allow for the creation of sophisticated and user-friendly audio products that stand out in the market.

You May Also Be Interested in

Microchip Technology
IC RCVR ASK/FSK 868MHZ 20SOIC / RF Receiver ASK/FSK 5V Automotive 20-Pin SOIC T/R
Need more? Email Us
ECAD model for ATA5760N3-TGQY
Microchip Technology
RF RX ASK/OOK 850-950MHZ 16QSOP / series RF Receiver ASK, OOK 850MHz ~ 950MHz -109dBm 10kbps PCB, Surface Mount 16-QSOP
Lowest to $7.2540
ECAD model for MICRF221AYQS-TR
NXP / Nexperia
IC PASS ENTRY 125KHZ / Passive Entry/Start IC 125kHz
Need more? Email Us
ECAD model for PCF7952ATT/C2BC20J
NXP / Nexperia
TEF6686AHN V205 HVQFN32 / series RF Receiver
Lowest to $6.5946
ECAD model for TEF6686AHN/V205K
NXP / Nexperia
IC CAR RADIO TUNER ANALOG 32SOIC
Need more? Email Us
ECAD model for TEF6613T/V1,518
Analog Devices Inc.
MOBILE TV RCEIVER FOR RADIO / * RF Receiver
Lowest to $10.6298
ECAD model for ADMTV315ABCZRL
Maxim Integrated
RECEIVER XM SATELLITE 44TQFN
Lowest to $5.4305
ECAD model for MAX2141ETH/V+
Silicon Labs
IC TXRX FM RADIO 20QFN
Need more? Email Us
ECAD model for SI4706-D50-GMR
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 64-VFLGA
Lowest to $15.1332
ECAD model for MKW36A512VHT4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention