EN
  • EN
  • DE

TEF6613T/V1,518

Part No TEF6613T/V1,518
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description IC CAR RADIO TUNER ANALOG 32SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer NXP
Packaging Reel - TR
Status Active
Modulation or Protocol AM, FM, RDS
Applications AM/FM Radio Receiver
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Supply Voltage - Operating 8.5V
Case / Package 32-SO
Win Source Part Number 1106786-TEF6613T/V1,518
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TEF6613T/V1,518 CAD Model

Description

Introducing the TEF6613T/V1,518 Car Radio and Audio System IC from NXP

The TEF6613T/V1,518 is a state-of-the-art integrated circuit (IC) designed by NXP Semiconductors, specifically engineered for the modern automotive audio and radio systems. This powerful IC is built to provide exceptional sound quality and robust radio reception, ensuring an enhanced audio experience for drivers and passengers alike.

Key Features

  • High-Quality Sound: The TEF6613T/V1,518 boasts advanced audio processing capabilities that deliver clear and rich sound. It supports various audio sources, ensuring compatibility with the latest multimedia applications.
  • Superior Radio Performance: Equipped with sophisticated radio tuning technology, this IC offers outstanding reception sensitivity and selectivity, which results in a stable and interference-free radio listening experience.
  • Integration: As an all-in-one solution, the TEF6613T/V1,518 integrates multiple functions and features that reduce the need for additional components, saving space and cost in automotive audio system designs.
  • Customization: The IC provides a range of programmable settings, allowing manufacturers to tailor the audio characteristics to meet the specific requirements of different car models or audio systems.
  • Robust Design: Designed with the automotive environment in mind, the TEF6613T/V1,518 is built to withstand the harsh conditions typical of vehicle interiors, such as temperature fluctuations and vibrations.

Applications

The versatility of the TEF6613T/V1,518 makes it an ideal choice for a variety of automotive audio applications, including:

  • Standard car radios
  • High-end audio systems with multiple speakers
  • Infotainment systems with integrated multimedia playback

Technical Specifications

The TEF6613T/V1,518 is available in a compact SSOP32 package, ensuring a small footprint on the system's PCB. It operates over a wide supply voltage range, making it suitable for diverse automotive electrical systems. The IC also features I²C-bus control for easy integration with microcontrollers and other digital systems.

In summary, the TEF6613T/V1,518 from NXP is a top-tier solution for automotive manufacturers looking to deliver superior audio quality and reliable radio functionality in their vehicles. With its combination of integration, customization, and robust design, this IC stands out as a premium choice for car audio systems.

You May Also Be Interested in

Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $12.8060
Qualcomm
IC RF TXRX WIFI 56UFBGA / IC RF TxRx Only WiFi 802.11b/g/n 2.4GHz 56-UFBGA, WLCSP
Lowest to $16.0075
NXP / Nexperia
KINETIS W MCU ARM CM0+ / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $9.4597
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24SSOP / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Lowest to $10.9090
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess