EN
  • EN
  • DE

TEF6686AHN/V205K

Part No TEF6686AHN/V205K
Manufacturer NXP / Nexperia
Catalog RF Receivers
Description TEF6686AHN V205 HVQFN32 / series RF Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr NXP USA Inc.
Package Tray
Base Product Number TEF6686
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TEF6686AHN/V205K-ND,2156-TEF6686AHN/V205K,935307282557,NXPNXPTEF6686AHN-V205K,568-14869
Standard Package 2,450
Win Source Part Number 1231314-TEF6686AHN/V205K
Ultra Librarian 3D Model Ultra Librarian TEF6686AHN/V205K CAD Model

Description

Introducing the TEF6686AHN/V205K by NXP

Discover the next level of automotive radio performance with the TEF6686AHN/V205K, a cutting-edge tuner IC brought to you by NXP Semiconductors. This advanced component is specifically designed to enhance the in-car entertainment experience by providing exceptional reception and sound quality, even in the most challenging signal conditions.

The TEF6686AHN/V205K is part of NXP's acclaimed TEF66xx family of car radio tuner ICs, which are renowned for their high performance and reliability. This particular model boasts a wide range of features that make it an ideal choice for automotive manufacturers looking to integrate top-notch radio functionality into their vehicles.

Key Features:

  • High Sensitivity: With its state-of-the-art sensitivity, the TEF6686AHN/V205K ensures clear signal reception, minimizing the likelihood of signal dropout or interference.
  • Advanced Noise Suppression: The IC incorporates sophisticated noise suppression technologies, which help to deliver crisp and clear audio quality, even in the presence of high levels of background noise.
  • Wide Frequency Range: It supports a broad range of frequencies, including FM, AM, LW, SW bands, making it versatile for global market requirements.
  • Seamless Integration: The compact form factor and low power consumption of the TEF6686AHN/V205K facilitate its seamless integration into modern automotive infotainment systems.
  • Robust Signal Processing: Equipped with powerful signal processing capabilities, this IC can effectively handle multipath and Doppler effects commonly encountered in mobile environments.

With the TEF6686AHN/V205K, NXP continues to push the boundaries of what's possible in automotive radio technology. Its robust design ensures that it can withstand the harsh conditions typical of the automotive environment, including temperature fluctuations and vibrations.

Whether you're a car manufacturer, an aftermarket audio system designer, or an automotive enthusiast, the TEF6686AHN/V205K offers the perfect blend of performance, durability, and quality. Upgrade your vehicle's audio experience with this top-tier tuner IC and enjoy uninterrupted, high-fidelity audio wherever the road takes you.

You May Also Be Interested in

Sierra Wireless
RX TXRX MOD BLUETOOTH CAST SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz ~ 2.48GHz Antenna Not Included, Castellation Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
RX TXRX MOD BLE 4.1 TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Trace Surface Mount
Need more? Email Us
STMicroelectronics
FULLY INTEGRATED GPS/GALILEO/GLO / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz, 1.575GHz, 1.601GHz -162dBm 12Mbps PCB, Surface Mount 56-VFQFPN (7x7)
Lowest to $10.7534
RF Solutions
RF RECEIVER 433MHZ MODULE / series RF Receiver 433MHz -108dBm Module
Need more? Email Us
STMicroelectronics
ULTRA-LOW-POWER DUAL CORE ARM CO / IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.2, Thread, Zigbee® 2.405GHz ~ 2.48GHz 68-VFQFN Exposed Pad
Need more? Email Us
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Microchip Technology
RX TXRX MODULE BT TRC ANT SMD / Bluetooth Bluetooth v4.1 Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $58.2090
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4105 $51.8735
17+ $6.0804 $103.3668
26+ $5.8904 $153.1504
36+ $5.7004 $205.2144
46+ $5.5104 $253.4784
61+ $4.9403 $301.3583
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,930 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess