Products specifications

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr NXP USA Inc.
Package Tape & Reel (TR)
Type Passive Entry/Start
Frequency 125kHz
Base Product Number PCF7952
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 935308389118
Standard Package 2,500
Win Source Part Number 1228500-PCF7952ATT/C2BC20J
Ultra Librarian 3D Model Ultra Librarian PCF7952ATT/C2BC20J CAD Model

Description

The NXP PCF7952ATT/C2BC20J is a sophisticated integrated circuit designed for use in advanced automotive keyless entry systems. This state-of-the-art chip is a product of NXP Semiconductors, a trusted leader in the field of high-performance mixed-signal electronics. The PCF7952ATT/C2BC20J is specifically engineered to meet the stringent requirements of modern vehicle security and convenience features.

Key Features

  • High-Security Level: The chip incorporates advanced encryption algorithms to provide a high level of security, reducing the risk of unauthorized access and vehicle theft.
  • Low Power Consumption: Designed to be energy-efficient, the PCF7952ATT/C2BC20J helps to prolong the battery life of key fobs, minimizing the need for frequent battery replacements.
  • Multi-Functionality: This integrated circuit supports multiple functions such as passive keyless entry and start, remote keyless entry, and tire pressure monitoring systems.
  • RF Communication: Equipped with a built-in RF transmitter, it can operate at various frequencies, ensuring compatibility with global automotive standards.
  • Robust Design: The chip is built to withstand harsh automotive environments, ensuring reliable performance over a wide range of temperatures and conditions.

Applications

The PCF7952ATT/C2BC20J is suitable for a wide range of automotive applications, including but not limited to:

  • Keyless entry systems
  • Passive keyless entry and start systems
  • Remote start systems
  • Immobilizers
  • Tire pressure monitoring systems (TPMS)

Technical Specifications

The technical specifications of the NXP PCF7952ATT/C2BC20J include:

  • Operating Voltage: Specified in the datasheet
  • Operating Frequency: Specified in the datasheet
  • Operating Temperature Range: Specified in the datasheet
  • Packaging: TSSOP (Thin Shrink Small Outline Package)

For detailed technical information, designers and engineers should refer to the official NXP datasheet and application notes available for the PCF7952ATT/C2BC20J.

You May Also Be Interested in

Maxim Integrated
300MHz to 450MHz ASK Receiver with Internal IF Filter | RF RX ASK/OOK 300-450MHZ 20TQFN
Lowest to $7.1548
ECAD model for MAX7036GTP+
STMicroelectronics
IC RF TXRX+MCU BLUETOOTH 48VFQFN / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 48-VFQFN Exposed Pad
Lowest to $4.4666
ECAD model for BLUENRG-248
STMicroelectronics
Flexible GPS/Galileo/Glonass/QZSS receiver with high performance processing (ARM9) | RF RX GALILEO 1.575GHZ 169TFBGA
Lowest to $12.8815
ECAD model for STA8088EXG
Cypress Semiconductor Corp
RF System on a Chip - SoC Dual Band+BT iPA
Need more? Email Us
ECAD model for BCM4390DKWBG
Broadcom Limited
2.4GHz/5GHz IEEE802.11n MAC/PHY/Radio Chip 300Mbps 88-Pin QFN Bulk
Lowest to $6.5194
ECAD model for BCM43236TBKMLWG
Cypress Semiconductor Corp
Bluetooth v4.2 (BLE) + EDR SMART SOC Class I/Class II IoT 3Mbps 49-Pin T/R
Need more? Email Us
ECAD model for BCM20706UA1KFFB1GT
Cypress Semiconductor Corp
Soc Wifi Bte Combo 194PIN
Need more? Email Us
ECAD model for BCM43596XKUBGT
Microchip Technology
RX TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to $23.1357
ECAD model for BM78SPP05NC2-0002AA
STMicroelectronics
PROGRAMMABLE BLUETOOTH LOW / IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 48-VFQFN Exposed Pad
Lowest to $1.5949
ECAD model for BLUENRG-345MC

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention