EN
  • EN
  • DE

MICRF221AYQS-TR

Part No MICRF221AYQS-TR
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF RX ASK/OOK 850-950MHZ 16QSOP  /  series RF Receiver ASK, OOK 850MHz ~ 950MHz -109dBm 10kbps PCB, Surface Mount 16-QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr Microchip Technology
Package Tape & Reel
Frequency 850MHz ~ 950MHz
Sensitivity -109dBm
Data Rate (Max) 10kbps
Modulation or Protocol ASK, OOK
Current - Receiving 9.3mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MICRF221
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MICRF221AYQS TR-ND,MICRF221AYQS-DKR,MICRF221AYQS TR,MICRF221AYQS-CT
Standard Package 2,500
Win Source Part Number 981080-MICRF221AYQS-TR
Ultra Librarian 3D Model Ultra Librarian MICRF221AYQS-TR CAD Model

Description

Product Overview: MICRF221AYQS-TR by Microchip Technology

The MICRF221AYQS-TR from Microchip Technology is a high-performance, low-power, QwikRadio® UHF ASK/FSK transmitter designed to meet the rigorous demands of various wireless applications. This device operates in the UHF frequency band, making it suitable for a wide range of applications, including remote control systems, garage door openers, home automation, and telemetry systems.

With its advanced Silicon-on-Insulator (SOI) technology, the MICRF221AYQS-TR achieves a remarkable level of performance in terms of power efficiency and signal clarity. This technology minimizes cross-talk and leakage, which results in improved battery life and a more reliable communication link for battery-operated devices.

Key Features

  • Frequency Range: The device supports a wide frequency range, which is programmable for various regions and applications.
  • Modulation: It offers both Amplitude Shift Keying (ASK) and Frequency Shift Keying (FSK) modulation schemes, providing flexibility in addressing different communication requirements.
  • Low Power Consumption: Designed for low power operation, this transmitter is ideal for battery-powered applications where power conservation is critical.
  • Output Power: The MICRF221AYQS-TR can deliver an adjustable output power, allowing the user to balance transmission distance with power consumption.
  • Supply Voltage: It operates over a wide supply voltage range, accommodating various power supply configurations.
  • Temperature Range: The device is capable of operating across a broad temperature range, ensuring reliability in diverse environmental conditions.
  • Packaging: The transmitter comes in a compact, lead-free 16-pin QSOP package, making it suitable for space-constrained applications.

Applications

The versatility of the MICRF221AYQS-TR transmitter makes it an excellent choice for a multitude of wireless communication applications. Its robust design and ease of use are particularly beneficial for developers looking to create efficient and reliable wireless solutions.

Whether you are designing a simple remote control or a more complex telemetry system, the MICRF221AYQS-TR offers the performance and features necessary to meet your wireless communication needs. With its combination of power efficiency, flexibility, and durability, this Microchip transmitter stands out as a smart choice for designers and engineers in the field of wireless technology.

You May Also Be Interested in

Panasonic
Bluetooth Class I/Class II 1.7V to 4.8V 2178Kbps 24-Pin SMD T/R
Lowest to $72.7612
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 254TFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 +EDR 2.4GHz, 5GHz 254-TFBGA, FCBGA
Lowest to $23.2836
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Maxim Integrated
HIGH ACCURACY FAST RESPONSE SURG / - RF Receiver
Lowest to $7.2199
Telit
Rx Txrx Mod Wifi Trace Ant SMD
Need more? Email Us
Maxim Integrated
RF TO BITS SDARS RECEIVER / - RF Receiver
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Maxim Integrated
RF RECEIVER 315MHZ/433MHZ 15WLP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0095 $56.0760
18+ $5.7514 $103.5252
27+ $5.5717 $150.4359
38+ $5.3920 $204.8960
48+ $5.2122 $250.1856
65+ $4.6730 $303.7450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess