EN
  • EN
  • DE

ADMTV315ABCZRL

Part No ADMTV315ABCZRL
Manufacturer Analog Devices Inc.
Catalog RF Receivers
Description MOBILE TV RCEIVER FOR RADIO / * RF Receiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Analog Devices Inc.
Series *
Package Bulk
Product Status Active
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 860209-ADMTV315ABCZRL
Ultra Librarian 3D Model Ultra Librarian ADMTV315ABCZRL CAD Model

Description

The ADMTV315ABCZRL is a cutting-edge component manufactured by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits. This particular product is designed to cater to a wide range of applications, including but not limited to telecommunications, automotive systems, and industrial automation.

Key Features

  • High Precision: The device is known for its exceptional accuracy and precision, which is crucial for applications that demand high-performance measurements and control.
  • Durability: Built to withstand harsh conditions, the ADMTV315ABCZRL is suitable for use in environments that experience extreme temperatures, vibrations, or other challenging conditions.
  • Low Power Consumption: This product is designed for efficiency, with low power consumption that makes it ideal for battery-powered or energy-conscious applications.
  • Integration: The device offers a high level of integration, reducing the need for additional components and simplifying the design process for engineers.
  • Advanced Technology: Utilizing the latest technology from Analog Devices, the ADMTV315ABCZRL provides superior performance and reliability.

Applications

The versatility of the ADMTV315ABCZRL allows it to be used in a variety of applications. Some of the most common uses include:

  • Communication Systems: Enhancing signal processing capabilities for clearer and more reliable data transmission.
  • Automotive Electronics: Providing robust and precise components for vehicle safety and infotainment systems.
  • Industrial Automation: Offering the reliability and accuracy needed for automated manufacturing processes and control systems.

Product Specifications

As a product of Analog Devices Inc., the ADMTV315ABCZRL comes with a guarantee of quality. Detailed technical specifications are available through the company's datasheets and customer support, ensuring that engineers and designers have access to all the information they need to implement this device effectively in their projects.

Whether you are designing a complex communication system, an advanced automotive solution, or a critical industrial automation process, the ADMTV315ABCZRL from Analog Devices Inc. stands as a reliable and high-performing choice that can meet and exceed your application requirements.

You May Also Be Interested in

STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2343
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $22.2858
Analog Devices Inc.
RF RECEIVER 800MHZ-4GHZ 40LFCSP
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 141UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11a/b/g/n, Bluetooth v4.0 2.4GHz, 5GHz 141-UFBGA, WLBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4909 $56.9454
13+ $7.7875 $101.2375
20+ $7.5441 $150.8820
28+ $7.3007 $204.4196
36+ $7.0574 $254.0664
48+ $6.3273 $303.7104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 612 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess