Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST6
Packaging Tube
Part Status Obsolete(EOL)
Core Processor ST6
Core Size 8-Bit
Speed 8MHz
Peripherals LVD, POR, WDT
Number of I/O 9
Program Memory Size 2KB (2K x 8)
Program Memory Type One Time Programmable(OTP)
RAM Size 64 x 8
Supply Voltage 3 V ~ 6 V
Data Converters A/D 4x8b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 16-DIP (0.300", 7.62mm)
Win Source Part Number 1260349-ST62T01CB6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ST62T01C
Introduction Date September 18, 2007
ECCN EAR99
Country of Origin Malaysia ,Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ST62T01CB6 CAD Model

Description

ST62T01CB6 Microcontroller by STMicroelectronics

The ST62T01CB6 is a versatile and high-performance microcontroller unit (MCU) produced by STMicroelectronics, a leader in the semiconductor industry. This MCU is part of the ST62 family of 8-bit microcontrollers, which are widely recognized for their reliability and efficiency in various electronic applications.

At the heart of the ST62T01CB6 is an 8-bit CPU, which provides a perfect balance between processing power and energy consumption, making it an ideal choice for cost-sensitive and power-conscious applications. The MCU operates at a voltage range of 4.5V to 5.5V, catering to standard power supply levels for embedded systems.

The ST62T01CB6 comes with 1KB of on-chip OTP (One-Time Programmable) EPROM, providing ample space for application code, which is particularly useful for applications that require stable firmware that doesn't need frequent updates. The MCU also includes 64 bytes of RAM, giving it sufficient temporary storage for running applications smoothly.

One of the key features of the ST62T01CB6 is its rich set of integrated peripherals. It includes an 8-bit timer, which can be used for event counting or timing operations, and a watchdog timer to ensure the system remains operational by resetting it in case of software anomalies. Additionally, the MCU offers 10 I/O ports, allowing for flexible connection to other components in a system and enabling a wide range of functionalities.

The ST62T01CB6 also provides an 8-bit A/D converter, which is essential for interfacing with analog sensors and converting their signals into digital data for processing. This feature is particularly valuable in applications such as industrial control systems, where precise sensor data is crucial.

For ease of programming and debugging, the ST62T01CB6 supports in-circuit programming via a dedicated ICP (In-Circuit Programming) interface. This allows developers to upload their code directly to the MCU without removing it from the circuit, significantly simplifying the development process.

Overall, the ST62T01CB6 from STMicroelectronics is a powerful and flexible microcontroller that is well-suited for a wide range of applications, from consumer electronics to industrial automation. Its combination of memory, peripherals, and programming capabilities make it a robust solution for designers looking for a cost-effective and reliable MCU.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 512KB FLASH 100LQFP
Lowest to $9.0276
ECAD model for FS32K144HFT0MLLR
NXP / Nexperia
Lowest to $13.5910
ECAD model for MIMXRT1064CVL5B
NXP / Nexperia
Need more? Email Us
ECAD model for P89LPC935FHN,151
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 48LQFP
Lowest to $7.6851
ECAD model for FS32K118LAT0MLFT
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $2.7716
ECAD model for STM32F071CBU6
NXP / Nexperia
ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Lowest to $46.9173
ECAD model for MCF51AC256BCLKE
NXP / Nexperia
Need more? Email Us
ECAD model for LPC2138FHN64/01,55
NXP / Nexperia
IC MCU 32BIT 256KB FLASH 100LQFP
Need more? Email Us
ECAD model for FS32K142HRT0MLLT
Texas Instruments
IC MCU 8BIT 4KB OTP 40DIP
Lowest to $10.5382
ECAD model for COP8SAC740N8

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention