EN
  • EN
  • DE

LPC2138FHN64/01,55

Part No LPC2138FHN64/01,55
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series LPC2100
Package Tray
Product Status Obsolete
Core Processor ARM7®
Core Size 16/32-Bit
Speed 60MHz
Connectivity I2C, Microwire, SPI, SSI, SSP, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 47
Program Memory Size 512KB (512K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 3V ~ 3.6V
Data Converters A/D 16x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-HVQFN (9x9)
Base Product Number LPC21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1316088-LPC2138FHN64/01,55
Ultra Librarian 3D Model Ultra Librarian LPC2138FHN64/01,55 CAD Model

Description

NXP LPC2138FHN64/01,55 Microcontroller

The LPC2138FHN64/01,55 is a high-performance microcontroller designed by NXP Semiconductors, featuring a 32-bit ARM7TDMI-S CPU core. This versatile microcontroller is ideal for embedded applications requiring a balance between performance and power efficiency. With its robust architecture and comprehensive feature set, the LPC2138FHN64/01,55 is well-suited for a wide range of applications such as industrial control systems, medical devices, automotive electronics, and communication gateways.

Key Features:

  • CPU: 32-bit ARM7TDMI-S processor capable of running up to 60 MHz, providing excellent computational power and efficiency.
  • Memory: Equipped with 512 KB of on-chip flash memory and 32 KB of static RAM (SRAM), facilitating complex program execution and data storage.
  • Digital Peripherals: Includes multiple 32-bit timers, an advanced PWM unit, and up to 45 fast GPIO lines for versatile digital interfacing.
  • Analog Features: Features a 10-bit ADC with multiple channels, enabling the microcontroller to interface with various analog sensors and devices.
  • Communication Interfaces: Offers a range of serial communication options such as UART, I2C, SPI, and CAN, allowing for flexible connectivity with other components and systems.
  • Package: Available in a compact 64-pin LQFP package, minimizing the footprint on PCBs and making it suitable for space-constrained applications.
  • Power Management: Supports multiple power-saving modes, including Idle and Power-down modes, to optimize power consumption for battery-powered and energy-sensitive applications.
  • System Clock: Can be driven by an on-chip RC oscillator, an external crystal, or an external oscillator, providing flexible clocking options to meet various system requirements.
  • Vector Interrupt Controller: Incorporates a vectored interrupt controller for low-latency interrupt processing, enhancing system responsiveness.
  • In-System Programming (ISP) & In-Application Programming (IAP): Allows for firmware updates in the field without the need for additional external programming equipment.

The LPC2138FHN64/01,55 microcontroller from NXP is a highly integrated and cost-effective solution that delivers the performance needed for demanding applications while maintaining a low power footprint. Its extensive set of peripherals and interfaces, combined with a robust 32-bit ARM core, make it a versatile choice for designers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Microchip Technology
IC MCU 32BIT 64KB FLASH 32QFN
Lowest to $5.9129
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 16/32BIT ROMLESS 144BGA
Lowest to $0.3130
Microchip Technology
IC MCU 8BIT ROMLESS 44PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess