EN
  • EN
  • DE

MCF51AC256BCLKE

Part No MCF51AC256BCLKE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description ColdFire Microcontroller | IC MCU 32BIT 256KB FLASH 80LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor Coldfire V1
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, PWM, WDT
The number of I/O 69
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Date RAM Size 32K x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 24x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 80-LQFP
Supplier Device Package 80-LQFP (14x14)
Family Part Number MCF51AC256
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220603-MCF51AC256BCLKE
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCF51AC256BCLKE CAD Model

Description

NXP MCF51AC256BCLKE Microcontroller

The NXP MCF51AC256BCLKE is a robust microcontroller that offers a perfect blend of power and performance for a wide array of embedded applications. Built on the ColdFire V1 core, this microcontroller is designed to deliver exceptional computational speed and efficiency, making it an ideal choice for industrial control, automotive systems, home automation, and low-power IoT devices.

Key Features:

  • Core: The MCF51AC256BCLKE is powered by a 32-bit ColdFire V1 core, which operates at a maximum frequency of 50 MHz, providing a solid foundation for both simple and complex tasks.
  • Memory: It boasts 256KB of flash memory and 16KB of RAM, sufficient for storing firmware and handling data operations without the need for external memory components.
  • Communication Interfaces: This microcontroller includes a variety of communication interfaces such as I2C, SPI, and UARTs, offering flexibility in connecting with other peripherals and devices.
  • Timers and Counters: A set of timers and counters are integrated, including an RTC, PWM modules, and multiple-channel timers, which are essential for precise timing and control applications.
  • Analog to Digital Converter (ADC): With its onboard 12-bit ADC, the MCF51AC256BCLKE can easily interface with analog sensors and transducers, enabling real-time data acquisition and monitoring.
  • Package: The device comes in a low-profile 80 LQFP package, which is suitable for space-constrained applications while still offering ample I/O options.
  • Operating Voltage: It operates within a range of 1.8V to 3.6V, which helps in maintaining low power consumption for battery-powered devices.
  • Temperature Range: With an industrial temperature range of -40°C to +85°C, it ensures reliable operation even in harsh environmental conditions.

Developers can take advantage of the CodeWarrior Development Studio provided by NXP for software development, which includes an integrated debugger and simulator for the ColdFire architecture. The MCF51AC256BCLKE also supports in-circuit programming and debugging via a BDM (Background Debug Mode) interface, simplifying the development process and reducing time to market.

Whether you're designing a sophisticated industrial control system or a simple consumer electronic product, the NXP MCF51AC256BCLKE microcontroller offers the capabilities and reliability needed to meet the demands of your application.

You May Also Be Interested in

Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764
Renesas Electronics America
IC MCU 8BIT 16KB OTP 84PLCC
Lowest to $62.7412
Silicon Labs
IC MCU 8BIT 8KB FLASH 20MLP
Lowest to $32.9441
Microchip Technology
IC MCU 8BIT 8KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
IC MCU 8/16BIT 256KB FLASH 64QFN
Lowest to $10.8298
Microchip Technology
IC MCU 16/32B 512KB FLASH 144BGA
Lowest to $28.2220
Microchip Technology
IC MCU 32BIT 128KB FLASH 64QFN
Lowest to $10.1973

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9254 $69.8508
4+ $28.6568 $114.6272
6+ $27.7612 $166.5672
8+ $26.8657 $214.9256
10+ $25.9702 $259.7020
13+ $23.2836 $302.6868
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,685 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess