EN
  • EN
  • DE

U20C20

Part No U20C20
Manufacturer Mospec
Catalog Electronic Wholesale
Description POWER RECTIFIERS(20A,50-200V)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Mospec
Win Source Part Number 1275269-U20C20
Manufacturer Homepage www.mospec.com.tw
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian U20C20 CAD Model

Description

The U20C20 is a rectifier diode manufactured by Mospec Semiconductor. It's designed for high-voltage, high-current rectification applications, commonly used in power supplies and similar circuits to convert AC voltage to DC voltage. It is generally a dual diode.

Applications

  • Switching Mode Power Supplies (SMPS): Used in SMPS circuits for rectification of the AC input voltage.
  • High Voltage Rectification: Employed in circuits requiring high voltage rectification, such as voltage multipliers.
  • Freewheeling Diodes: Used as freewheeling diodes in inductive circuits to protect switching devices from voltage spikes.
  • Power Converters: Implemented in AC-DC and DC-DC power converters for efficient voltage conversion.
  • Inverters: Used in inverter circuits for converting DC voltage to AC voltage.
  • Welding Machines: Found in welding machines for rectifying the AC power supply.

Features

  • High Voltage Capability: Designed for high voltage operation, typically with a reverse voltage rating of several hundred volts.
  • High Current Capability: Capable of handling high forward current, making it suitable for power applications.
  • Fast Recovery Time: Features a fast reverse recovery time, enabling efficient switching operation.
  • Low Forward Voltage Drop: Minimizes power losses due to forward voltage drop, improving efficiency.
  • High Surge Current Capability: Withstands high surge currents, providing robust performance under transient conditions.
  • RoHS Compliant: Compliant with RoHS environmental standards.

Benefits

  • Efficient Power Conversion: Enables efficient conversion of AC voltage to DC voltage with minimal power losses.
  • Improved System Reliability: Provides robust performance and protection against voltage spikes and surge currents, enhancing system reliability.
  • Reduced Component Count: Integrated dual diode reduces component count and simplifies circuit design.
  • Cost-Effective Solution: Offers a cost-effective solution for high voltage and high current rectification applications.
  • Enhanced System Performance: Improves the overall performance of power electronic systems.

Additional Details

The U20C20 has a reverse voltage rating of 200V and a forward current of 20A (10A per diode). It typically comes in a TO-220 or similar package for easy mounting and heat dissipation. The forward voltage drop is typically around 0.95V at the rated current. Detailed specifications, including reverse recovery time, surge current rating, and thermal resistance, can be found in the manufacturer's datasheet. It's a common diode used in various high-power applications.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess