Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series 74AC
Packaging Reel package
Part Status Obsolete(EOL)
Logic Type AND Gate
Number of Circuits 4
Number of Inputs 2
Operating Supply Voltage 2 V ~ 6 V
Maximum Quiescent Current 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9 V ~ 1.65 V
Logic Level - High 2.1 V ~ 3.85 V
Max Propagation Delay @ V, Max CL 7.5ns @ 5V, 50pF
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Manufacturer Package 14-TSSOP
Package 14-TSSOP (0.173", 4.40mm Width)
Win Source Part Number 764883-74AC08TTR
Family Name 74AC08
Introduction Date April 17, 2001
ECCN EAR99
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74AC08TTR CAD Model

Description

Product Overview: 74AC08TTR from STMicroelectronics

The 74AC08TTR is a high-speed CMOS QUAD 2-INPUT AND GATE fabricated with silicon gate CMOS technology from the renowned semiconductor manufacturer, STMicroelectronics. It is designed to offer the same high-speed performance of LSTTL while maintaining the CMOS low power dissipation. This product is particularly suitable for applications requiring high-speed logic operations and offers a robust and reliable solution for a wide range of digital circuits.

Key Features

  • High-Speed Operation: The 74AC08TTR is capable of fast switching, with a typical propagation delay time that ensures quick response in high-speed systems.
  • Power Efficiency: With CMOS technology, it provides low power dissipation, making it an energy-efficient choice for power-sensitive designs.
  • Wide Operating Voltage Range: It operates over a wide voltage range from 2V to 6V, providing flexibility in various applications and compatibility with TTL levels.
  • Drive Capability: The device can drive up to 8 LSTTL loads, ensuring adequate output current for multiple connections.
  • Package: Supplied in a TSSOP14 package, the 74AC08TTR is designed for optimized board space and is suitable for surface-mount technology (SMT).

Applications

The 74AC08TTR is versatile and can be used in numerous applications, including:

  • Logic and computing applications
  • Signal processing
  • Control systems
  • Data communication systems
  • Instrumentation and test equipment

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The 74AC08TTR is no exception, and it is manufactured to meet stringent quality standards. Its robustness and reliability make it a preferred choice for industrial and commercial applications where consistent performance is critical.

Ordering Information

The product is available in tape and reel packaging, facilitating automated assembly processes. The part number for ordering is 74AC08TTR, and it is supplied in reels of 2500 units, ensuring ample supply for large-scale production needs.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSOP
Lowest to $0.0895
ECAD model for 74LVC1G11GV-Q100H
Nexperia USA Inc.
IC GATE AND 4CH 2-INP 14SO
Lowest to $0.1957
ECAD model for 74LVC08AD-Q100,118
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Lowest to $0.4387
ECAD model for CD4070BPW
Diodes Incorporated
IC GATE OR 2CH 2-INP DFN1210-8
Lowest to $0.0928
ECAD model for 74LVC2G32RA3-7
Texas Instruments
IC GATE NOR 4CH 2-INP 14TSSOP
Lowest to $0.4439
ECAD model for SN74HC02QPWRQ1
Texas Instruments
IC GATE OR 1CH 2-INP 6SON
Need more? Email Us
ECAD model for SN74AUP1G32DRY2
Texas Instruments
IC GATE XOR 4CH 2-INP 14DIP
Need more? Email Us
ECAD model for CD74AC86E
Texas Instruments
IC GATE AND 1CH 2-INP 6DSBGA
Lowest to $0.6108
ECAD model for SN74AUP1G08YFPR
Nexperia USA Inc.
IC INVERT SCHMITT 3CH 3IN 8VSSOP
Lowest to $1.3029
ECAD model for 74HC3G14DC-Q100H

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention