EN
  • EN
  • DE

74F169

Part No 74F169
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description 4-bit up/down binary synchronous counter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1131292-74F169
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74F169 CAD Model

Description

The NXP 74F169 is a versatile, high-speed, synchronous 4-bit up/down binary counter integrated circuit. This device is part of NXP's 74F series, known for its fast performance and reliability. The 74F169 is designed for use in a wide range of counting applications within the industrial, commercial, and telecommunications sectors.

Key Features:

  • Synchronous Counting: The 74F169 offers synchronous counting, which allows for precise control and predictability of count operations. Synchronous operation is provided by having all flip-flops clocked simultaneously on the rising edge of the clock signal.
  • Up/Down Counting Capability: This counter can count in both up and down modes, making it a flexible choice for various applications. The direction of the count is determined by the state of the Up/Down (U/D) input.
  • Binary Counter: As a 4-bit binary counter, it can count from 0 to 15 (0x0 to 0xF in hexadecimal) in the up mode and from 15 to 0 in the down mode.
  • Multiple Mode Operations: The 74F169 features a Mode Control input (M) which, when set to HIGH, enables the counter to count in a binary sequence. When set to LOW, the counter performs parallel loading.
  • Parallel Load Capability: The device can be loaded with a 4-bit binary number present on the parallel data inputs (D0 to D3) without disturbing the counting sequence.
  • Master Reset: The Master Reset input (MR) clears the counter to its zero state when a HIGH signal is applied, regardless of other inputs.
  • Output Capability: The 74F169 provides a ripple carry output for cascading multiple counters. It also features standard outputs (Q0 to Q3) for interfacing with other logic components.
  • High-Speed Performance: The 74F series is known for its high-speed operation, and the 74F169 maintains this standard, providing reliable performance in time-critical applications.

Applications:

The NXP 74F169 binary counter is ideal for use in a variety of digital systems where counting functionality is required, such as:

  • Industrial control systems
  • Frequency division and timing circuits
  • Programmable dividers
  • Sequence generators
  • Digital clocks and timers
  • Computing systems

With its robust feature set and NXP's commitment to quality, the 74F169 is a reliable choice for designers looking to implement counting solutions in their digital designs.

You May Also Be Interested in

Mini-Circuits
Need more? Email Us
Panasonic
Need more? Email Us
Vishay
Need more? Email Us
Vishay
RES 3.65K OHM 0.1% 1/16W 0402
Lowest to $0.3128
Texas Instruments
Lowest to $12.6416
Analog Devices Inc.
IC ADC 20BIT LC2MOS MONO 20-DIP
Lowest to $174.4361
Analog Devices Inc.
Lowest to $18.2138
Rohm Semiconductor
Need more? Email Us
ON Semiconductor
Lowest to $7.9822

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9099 $58.9188
29+ $4.0286 $116.8294
45+ $3.9027 $175.6215
62+ $3.7769 $234.1678
80+ $3.6510 $292.0800
106+ $3.2733 $346.9698
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess