EN
  • EN
  • DE

ST6253CB6

Part No ST6253CB6
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description 8-BIT OTP/EPROM MCUs WITH A/D CONVERTER, SAFE RESET, AUTO-RELOAD TIMER, EEPROM AND SPI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1260344-ST6253CB6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST6253CB6 CAD Model

Description

Introducing the ST6253CB6 from STMicroelectronics

The ST6253CB6 is a cutting-edge product from STMicroelectronics, renowned for its commitment to innovation and quality in the semiconductor industry. This component is designed to meet the rigorous demands of modern electronic applications, offering a blend of performance, efficiency, and reliability that is critical for today's high-tech devices.

Key Features

  • High Performance: The ST6253CB6 is built to deliver exceptional processing capabilities, making it suitable for a wide range of applications that require fast and efficient operation.
  • Low Power Consumption: Despite its high performance, this product is engineered to maintain low power consumption, helping to extend the battery life of portable devices and reduce the overall energy footprint of electronic systems.
  • Robust Design: STMicroelectronics has a reputation for producing durable components, and the ST6253CB6 is no exception. It is designed to withstand harsh conditions and provide reliable operation over a long lifespan.
  • Integration: With integration being key in modern electronics, the ST6253CB6 offers a variety of built-in features that minimize the need for additional components, thereby reducing system complexity and cost.

Applications

The versatility of the ST6253CB6 makes it an ideal choice for a multitude of electronic applications. It is particularly well-suited for:

  • Smart home devices
  • Internet of Things (IoT) products
  • Portable and wearable technology
  • Industrial automation systems
  • Automotive electronics

Technical Specifications

The technical specifications of the ST6253CB6 reflect its capability to handle complex tasks with ease. It features advanced circuitry and state-of-the-art manufacturing techniques that ensure top-notch performance and adherence to industry standards.

Conclusion

STMicroelectronics' ST6253CB6 is an exemplary product that encapsulates the company's dedication to providing solutions that drive innovation in the electronics sector. Whether for consumer electronics, industrial applications, or next-generation automotive systems, the ST6253CB6 stands out as a reliable and efficient choice for designers and engineers looking to push the boundaries of what's possible with modern technology.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess