EN
  • EN
  • DE

MIC4420YN

Part No MIC4420YN
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC DRIVER MOSFET 6A LO SIDE 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Driven Configuration Low-Side
Channel Type Single
Number of Drivers 1
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 0.8V, 2.4V
Current - Peak Output (Source, Sink) 6A, 6A
Input Type Non-Inverting
Rise and Fall Time 12ns, 13ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 083682-MIC4420YN
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC4420YN CAD Model

Description

Product Overview: MIC4420YN from Microchip Technology

The MIC4420YN is a robust, high-speed power MOSFET driver fabricated by Microchip Technology, a leader in smart, connected, and secure embedded control solutions. This device is designed to translate low-power input signals into high-current drives to power MOSFETs, making it an ideal component for a wide range of applications that require efficient power management and distribution.

Key Features

  • High Peak Output Current: The MIC4420YN is capable of delivering up to 6A of peak output current, providing the high power necessary to drive large capacitive loads with rapid switching speeds.
  • Low Propagation Delays: With propagation delays typically under 30ns, this MOSFET driver ensures swift and responsive operation, crucial for high-frequency power conversion and regulation applications.
  • Wide Operating Voltage Range: The device operates over a supply voltage range of 4.5V to 18V, allowing for flexibility in various system voltages and ensuring compatibility with a broad spectrum of MOSFETs.
  • Latch-Up Protection: The MIC4420YN is designed to withstand up to 500mA of reverse current without latch-up, enhancing the reliability and robustness of the application it is used in.
  • Logic-Level Input: It accepts standard TTL and CMOS input logic levels, even when VDD is as low as 4.5V, making it easily interfaced with a variety of control circuits.

Applications

The MIC4420YN is versatile and can be utilized in a multitude of applications, including but not limited to:

  • Switch Mode Power Supplies (SMPS)
  • DC to DC converters
  • Motor and Solenoid Control Circuits
  • Power Amplifiers
  • Pulse Generators

Package and Quality

Encased in an 8-pin PDIP (Plastic Dual-In-Line Package), the MIC4420YN is designed for easy integration into a variety of circuit designs. Microchip Technology ensures high manufacturing standards, with rigorous testing for each component to guarantee performance and durability.

Whether you are designing a complex industrial system or a simple consumer electronic device, the MIC4420YN from Microchip Technology offers a reliable and efficient solution for driving power MOSFETs in your circuit.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8MSOP
Need more? Email Us
Analog Devices Inc.
4V~14V 7A 3A SOT-23-6 Gate Drivers RoHS
Lowest to $2.3459
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
TF Semiconductor Solutions
10V~20V 4.5A 4.5A SOIC-8 Gate Drivers RoHS
Lowest to $0.8211
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Intersil
AND GATE BASED MOSFET DRIVER
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2277 $51.2371
55+ $1.8279 $100.5345
85+ $1.7707 $150.5095
117+ $1.7136 $200.4912
151+ $1.6565 $250.1315
203+ $1.4851 $301.4753
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,010 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess