EN
  • EN
  • DE

VN330SP

Part No VN330SP
Manufacturer STMicroelectronics
Catalog PMIC - Power Distribution Switches, Load Drivers
Description QUAD HIGH SIDE SMART POWER SOLID STATE RELAY | IC DRIVER QUAD 0.7A POWERSO-10
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Switch Type General Purpose
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 10V ~ 36V
Supply Voltage Not Required
Current - Output (Maximum) 700mA
Rds On 320mOhm (Maximum)
Input Type Non-Inverting
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package PowerSO-10 Exposed Bottom Pad
Supplier Device Package 10-PowerSO
Family Part Number VN330
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1279495-VN330SP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VN330SP CAD Model

Description

STMicroelectronics VN330SP - Smart Power Solid-State Relay

The VN330SP is an innovative solid-state relay product designed and manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and high-performance electronic components. This smart power device is part of the VIPower M0-3 series and is engineered to provide efficient and reliable control of automotive peripheral loads with diagnostic and protection features.

Key Features

  • Integrated Vertical Current Flow Power MOSFETs: The VN330SP is built with state-of-the-art vertical current flow power MOSFETs, providing high current capability and low on-resistance, which translates to efficient power handling and reduced heat dissipation.
  • Multiple Channel Outputs: It offers four independent channels, each capable of driving resistive, capacitive, or inductive loads, making it a versatile solution for various applications.
  • Diagnostic Functions: The device includes comprehensive diagnostic features such as open-load detection in off-state, feedback of thermal shutdown, and loss of ground and supply protections. These functions ensure the system's integrity by enabling prompt identification and response to potential issues.
  • Protection Mechanisms: The VN330SP is equipped with smart protection features, including overtemperature shutdown, overvoltage clamp, and active current limitation to safeguard the device and the load under harsh operating conditions.

Applications

With its robust design and multi-functional capabilities, the VN330SP is ideal for a wide range of automotive applications, including but not limited to:

  • Lamp driving
  • DC motors control
  • Heating resistors control
  • Automotive interior or exterior lighting

The VN330SP is a testament to STMicroelectronics' commitment to providing advanced solutions that meet the stringent requirements of the automotive industry. Its integration of power and control in a single package simplifies circuit design and enhances overall system reliability, making it an excellent choice for designers looking to optimize their automotive applications.

For more detailed specifications and application support, STMicroelectronics offers datasheets, application notes, and technical assistance to ensure seamless integration of the VN330SP into your design projects.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWTCH N-CHAN 1:1 TSOT23-8
Need more? Email Us
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 6DSBGA
Need more? Email Us
STMicroelectronics
IC PWR DRIVER N-CHAN 1:1 PWRSO10
Need more? Email Us
Toshiba Semiconductor and Storage
IC PWR SWITCH N-CHAN 1:1 18SOP
Need more? Email Us
Monolithic Power Systems Inc.
IC PWR SWITCH N-CHAN 1:1 6TQFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:1 8SOIC
Need more? Email Us
Texas Instruments
IC DRIVER 8BIT PAR I/O 20TSSOP
Need more? Email Us
Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess