Products specifications Report Issue?

Manufacturer Intel
Win Source Part Number 269223-PC82545MDE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC82545MDE CAD Model

Description

The Intel PC82545MDE Gigabit Ethernet Controller is a high-performance, single-chip Gigabit Ethernet controller designed for desktop, server, and embedded applications. It provides a cost-effective solution for implementing Gigabit Ethernet connectivity in various systems. It is part of Intel's family of Ethernet controllers known for their reliability and performance.

Applications

  • Desktop PCs
  • Server Motherboards
  • Embedded Systems
  • Network Interface Cards (NICs)
  • Industrial Control Systems

Features

  • Gigabit Ethernet Support: Supports 10/100/1000 Mbps data rates, providing high-speed network connectivity.
  • PCI/PCI-X Interface: Connects to the host system via a PCI or PCI-X bus, enabling seamless integration with various platforms.
  • IEEE 802.3 Compliance: Complies with IEEE 802.3 standards for Ethernet, ensuring interoperability with other network devices.
  • Wake-on-LAN (WoL) Support: Allows the system to be remotely powered on or woken up over the network.
  • Checksum Offload: Offloads TCP/IP checksum calculations from the host CPU, improving overall system performance.
  • Interrupt Moderation: Reduces the number of interrupts generated by the network controller, minimizing CPU overhead.
  • Jumbo Frame Support: Supports jumbo frames (up to 9KB) for increased network throughput.
  • VLAN Tagging: Supports VLAN tagging for network segmentation and security.

Benefits

  • High-Speed Connectivity: Provides Gigabit Ethernet speeds for fast data transfer and network performance.
  • Reduced CPU Load: Offload features such as checksum offload and interrupt moderation minimize CPU utilization, improving overall system performance.
  • Remote Management: Wake-on-LAN support enables remote system management and maintenance.
  • Interoperability: IEEE 802.3 compliance ensures compatibility with a wide range of network devices.
  • Enhanced Network Security: VLAN tagging support provides network segmentation and security.
  • Increased Network Throughput: Jumbo frame support allows for larger data packets, increasing network throughput.

Additional Details

The PC82545MDE typically uses a standard RJ45 connector for network connectivity. It requires appropriate drivers to be installed on the host operating system for proper functionality. The controller is designed to operate within a specified temperature range and power consumption limits. It supports various power management features to reduce energy consumption when the network is idle.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
ECAD model for N0151QA
Allegro MicroSystems, LLC
Need more? Email Us
ECAD model for N0100166
EPCOS (TDK)
Lowest to $1.0517
ECAD model for N1955M
AVX Corporation
Need more? Email Us
ECAD model for N0JD107M006RWJ
NVIDIA
Need more? Email Us
ECAD model for N11M-GE1-B-B1
NIKO-SEM
Need more? Email Us
ECAD model for N2576S-5
Samsung
Need more? Email Us
ECAD model for N3GRFMA
NXP / Nexperia
Need more? Email Us
ECAD model for N1A9R6
NIKO-SEM
Need more? Email Us
ECAD model for N2576SG-3.3

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention