Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel - TR
Part Status Obsolete(EOL)
Switch Type General
Number of Outputs 4
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Voltage - Load 10 V ~ 36 V
Current - Output (Maximum) 1A
Rds On (Typ) 200 mOhm (Maximum)
Features Status Flag
Fault Protection Current Limiting (Fixed), Over Temperature
Operating Temperature Range -40°C ~ 125°C (TJ)
Package PowerSO-10 Exposed Bottom Pad
Manufacturer Package 10-PowerSO
Win Source Part Number 1279496-VN330SPTR-32-E
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name VN330SP
Introduction Date March 08, 2005
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian VN330SPTR-32-E CAD Model

Description

The VN330SPTR-32-E is a cutting-edge automotive-grade quad high-side smart power solid-state relay produced by STMicroelectronics. This device is designed to drive resistive, inductive, and capacitive loads, making it highly versatile for various applications within the automotive sector. With a focus on reliability and performance, the VN330SPTR-32-E integrates advanced technology to provide efficient and robust solutions for power management challenges.

Key Features

  • High-Side Switch: The VN330SPTR-32-E operates as a high-side switch, ensuring safe operation by providing a direct connection to the positive supply voltage.
  • Current Rating: It is capable of handling significant current loads, making it suitable for a variety of high-power applications.
  • Integrated Protections: The device includes overtemperature protection, overcurrent protection, and load dump protection, which safeguards the system against a range of potential issues.
  • Diagnostic Functions: Built-in diagnostic features enable the device to monitor the status of each channel, which is crucial for maintaining system integrity and performance.
  • Multiple Channels: With four independent output channels, the VN330SPTR-32-E can control multiple loads with a single device, reducing complexity and saving space.
  • Low Standby Current: The device has been optimized for low standby current, which is essential for reducing power consumption when the device is not actively driving loads.

Applications

The VN330SPTR-32-E is particularly suited for automotive applications, including but not limited to:

  • Lamp driving
  • Heating resistors
  • Motor driving
  • Control of actuators

Quality and Reliability

As an automotive-grade product, the VN330SPTR-32-E adheres to stringent quality standards, ensuring high reliability and performance under harsh operating conditions typically encountered in automotive environments. STMicroelectronics' commitment to quality makes this device a trusted choice for designers and engineers looking to enhance the safety and efficiency of their automotive systems.

You May Also Be Interested in

Texas Instruments
IC PWR SWITCH N-CHAN 1:2 8MSOP
Lowest to $1.1996
ECAD model for TPS2066CDGN-2
Texas Instruments
IC PWR SWITCH N-CHAN 1:1 8SOIC
Lowest to $3.2598
ECAD model for TPS2081D
Toshiba Semiconductor and Storage
IC PWR LOAD SWITCH LO ON-RES SMV
Need more? Email Us
ECAD model for TCK107AF,LF
ON Semiconductor
IC PWR SWITCH P-CHAN 1:1 5TSOP
Need more? Email Us
ECAD model for NCP380HSN05AAT2G
ON Semiconductor
Advance Load Management Switch | IC LOAD MGMT SWITCH P-CH 4-WLCSP
Lowest to $0.4931
ECAD model for FPF1104
Micrel
High Side Power Switches
Lowest to $5.8121
ECAD model for MIC94071YC6
NXP / Nexperia
Logic level TOPFET TO-220 version of BUK135-50L
Need more? Email Us
ECAD model for BUK124-50L
STMicroelectronics
“OMNIFET II”: FULLY AUTOPROTECTED POWER MOSFET | MOSFET 2N-CH 40V 3.5A 8-SOIC
Lowest to $1.8555
ECAD model for VNS3NV04D
Texas Instruments
POWER-DISTRIBUTION SWITCHES | IC 3A PWR DIST SWITCH 8-DIP
Need more? Email Us
ECAD model for TPS2024P

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention