EN
  • EN
  • DE

TDE1607DP

Part No TDE1607DP
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description INTERFACE CIRCUIT - RELAY AND LAMP-DRIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1266479-TDE1607DP
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDE1607DP CAD Model

Description

The TDE1607DP from STMicroelectronics is a robust interface driver designed to handle a wide range of applications that require interfacing between low-level logic and high-power loads. This versatile driver is particularly suited for industrial control systems, automated machinery, and other demanding environments where reliable operation is critical.

Key Features

  • High Voltage Capability: The TDE1607DP is capable of handling high voltage levels, making it suitable for directly driving loads in high voltage systems.
  • High Current Drive: With the ability to deliver high current to the load, this driver can easily control powerful actuators, relays, and other high-current devices.
  • Thermal Shutdown Protection: To ensure the longevity and safety of the device, the TDE1607DP comes with a built-in thermal shutdown feature that prevents overheating and potential damage.
  • Open Ground Protection: The device is equipped with open ground protection, which prevents malfunction when the ground connection is interrupted.
  • Short-Circuit Protection: The TDE1607DP is designed to withstand short-circuit conditions, protecting both the driver and the load from potential harm.
  • Diagnostic Features: Integrated diagnostic capabilities allow for monitoring of the driver's performance and quick identification of issues.
  • Multiple Package Options: Available in different package options to accommodate various design requirements and simplify the integration process into different systems.

Applications

The TDE1607DP is ideal for a variety of applications, including:

  • Industrial Automation
  • Motor Control
  • Automated Test Equipment
  • Robotics
  • Process Control Systems

Conclusion

With its robust design and comprehensive protection features, the STMicroelectronics TDE1607DP interface driver is an excellent choice for designers looking to create reliable and efficient control systems. Its high voltage and current capabilities, coupled with diagnostic and protection features, make it an indispensable component in a wide range of industrial applications.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess