Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Interface - Analog Switches - SpecialPurpose
Win Source Part Number 193875-ST3DV520AQTQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST3DV520AQTQ CAD Model

Description

ST3DV520AQTQ - 3-Axis Digital Accelerometer

The ST3DV520AQTQ is a state-of-the-art 3-axis digital accelerometer designed by STMicroelectronics, a leader in the semiconductor industry. This compact, high-performance device is ideal for a wide range of applications, including motion detection, gesture recognition, and vibration monitoring in consumer electronics, automotive systems, and industrial equipment.

Built with advanced MEMS (Micro-Electro-Mechanical Systems) technology, the ST3DV520AQTQ offers precise and reliable acceleration measurements with a selectable full-scale range of ±2g/±4g/±8g/±16g. This allows the sensor to adapt to the dynamics of different applications, ensuring accurate data capture whether it's for low-frequency motion or high-impact events.

The accelerometer features an embedded FIFO (First In, First Out) buffer that reduces the demand on the host processor by storing data temporarily, thus contributing to power savings and efficient data management. Its low-power operational modes make it an excellent choice for battery-powered devices, where power conservation is crucial.

The ST3DV520AQTQ is also designed with smart embedded functions such as free-fall detection, motion detection, and tap recognition, which can be configured for user interaction and advanced system features. These functions can trigger interrupts, allowing for immediate response to physical events without the need for constant polling by the main processor, further enhancing power efficiency.

Communication with the host system is facilitated through a high-speed I²C/SPI digital interface, ensuring easy integration into a variety of system architectures. The sensor's robust design includes high shock survivability, making it resilient in harsh environments and capable of withstanding the rigors of real-world applications.

Packaged in a compact LGA-16 (3x3x1mm) package, the ST3DV520AQTQ combines small form factor with high functionality, making it a versatile solution for adding sophisticated motion sensing capabilities to any project.

In summary, the ST3DV520AQTQ from STMicroelectronics is a versatile, high-performance 3-axis digital accelerometer that offers a range of features suitable for a multitude of applications where accurate motion sensing is required.

You May Also Be Interested in

Maxim Integrated
Digital Crosspoint Dual 2x2 32-Pin TQFN EP T/R / IC CROSSPOINT SWITCH DUAL 32TQFN
Need more? Email Us
ECAD model for MAX9393ETJ+T
Linear Technology
IC VIDEO MULTIPLEXER 2X1 24QFN / Analog Multiplexer/Amp Triple 2:1 Automotive 24-Pin QFN EP Tube
Need more? Email Us
ECAD model for LT6555IUF#PBF
Maxim Integrated
Analog Switch Single SPST/Single SPDT 10-Pin uMAX / IC AUDIO/VIDEO SWITCH 10UMAX
Need more? Email Us
ECAD model for MAX4585EUB+
Fairchild/ON Semiconductor
IC VIDEO SWITCH QUAD 2X1 16TSSOP / Analog Switch Quad SPDT 16-Pin TSSOP T/R
Lowest to $10.9684
ECAD model for FSAV430MTCX
Maxim Integrated
Analog Switch Dual SPDT 16-Pin QSOP / IC VIDEO SWITCH DUAL SPDT 16QSOP
Need more? Email Us
ECAD model for MAX4547CEE+
Texas Instruments
IC VIDEO MULTIPLEXER SPST 8SOIC / Analog Multiplexer Single 2:1 8-Pin SOIC T/R
Lowest to $10.1051
ECAD model for LMH6570MAX/NOPB
Vishay
IC SWITCH QUAD SPST 16DIP / Analog Switch Dual SPDT 16-Pin PDIP
Need more? Email Us
ECAD model for DG542DJ-E3
Maxim Integrated
Analog Multiplexer Dual 4:1 28-Pin SSOP / IC RF/VIDEO MUX DUAL 4CH 28-SSOP
Lowest to $18.0425
ECAD model for MAX4588CAI+
Maxim Integrated
Analog Switch Quad SPST 16-Pin QSOP / IC VIDEO SWITCH DUAL SPST 16QSOP
Lowest to $2.6162
ECAD model for MAX4566CEE+

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.5510 $66.3260
62+ $2.0931 $129.7722
96+ $2.0283 $194.7168
132+ $1.9624 $259.0368
171+ $1.8964 $324.2844
229+ $1.7011 $389.5519
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 26 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention