EN
  • EN
  • DE

M29W160EB70ZA6

Part No M29W160EB70ZA6
Manufacturer STMicroelectronics
Catalog Flash
Description NOR Flash Parallel 3V/3.3V 16M-bit 2M x 8/1M x 16 70ns 48-Pin TFBGA Tray / 16 Mbit (2Mb x8 or 1Mb x16, Boot Block) 3V Supply Flash Memory | IC FLASH 16M PARALLEL 48TFBGA
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 16Mb (2M x 8, 1M x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 70ns
Access Time 70ns
Supply Voltage (V) 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-TFBGA
Supplier Device Package 48-TFBGA (6x8)
Family Part Number M29W160E
Manufacturer Pack Quantity 1,122
MSL Level 1 (Unlimited)
Win Source Part Number 1210264-M29W160EB70ZA6
Manufacturer Homepage www.st.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name M29W160EB
Introduction Date March 23, 1998
ECCN EAR99
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian M29W160EB70ZA6 CAD Model

Description

STMicroelectronics M29W160EB70ZA6 Flash Memory

The M29W160EB70ZA6 is a high-performance 16Mbit (2Mb x8 or 1Mb x16) non-volatile flash memory module manufactured by STMicroelectronics. This memory device is designed to offer a versatile storage solution for a wide array of applications, ranging from embedded systems to consumer electronics. With its fast read and program times, along with a robust block erase capability, the M29W160EB70ZA6 is ideal for applications that require reliable data storage and frequent code updates.

Key Features

  • Memory Capacity: The device offers a total storage capacity of 16 megabits, which can be accessed either as 2 million bytes (8 bits wide) or 1 million words (16 bits wide), making it suitable for various data and code storage requirements.
  • Supply Voltage: It operates within a supply voltage range of 2.7V to 3.6V, which is typical for many low-power electronics, ensuring compatibility with a range of applications without the need for additional power regulation components.
  • Access Times: The M29W160EB70ZA6 boasts fast access times, with a speed grade of 70ns, allowing for quick read operations which is essential for time-sensitive tasks.
  • Programming and Erasure: The device supports byte and word programming, which can be completed in 10µs typical time per byte/word. Block erase can be performed in less than 1 second, providing efficient updates and data management.
  • Temperature Range: It is designed to operate over an extended temperature range, making it suitable for use in environments that experience wide temperature variations.
  • Package: The flash memory comes in a 48-pin TSOP (Type I) package, ensuring a compact footprint for space-constrained applications.

Applications

The versatility of the M29W160EB70ZA6 makes it an excellent choice for a variety of applications, including but not limited to:

  • Embedded systems
  • Boot code storage
  • Automotive electronics
  • Telecommunications equipment
  • Consumer electronics
  • Industrial control systems

In conclusion, the M29W160EB70ZA6 from STMicroelectronics is a reliable and efficient flash memory module that provides a balance of performance, power consumption, and durability, suitable for a multitude of applications where data integrity and quick access are paramount.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662
Cypress Semiconductor Corp
NOR Flash Parallel 3V 512Mbit 32M x 16bit 110ns 64-Pin FBGA Tray
Lowest to $27.7454
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 128MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 128Mb (8M x 16) Parallel 100 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 80 MHz 16-SOIC
Lowest to $5.0214
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 56TSOP / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 90 ns 56-TSOP
Need more? Email Us
Micron Technology Inc.
NOR Flash Parallel/Serial 2.5V/3.3V 64Mbit 4M x 16bit 60ns 64-Pin BGA Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 24-BGA (8x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.5188 $85.0376
3+ $34.8873 $104.6619
5+ $33.7970 $168.9850
7+ $32.7068 $228.9476
8+ $31.6166 $252.9328
11+ $28.3459 $311.8049
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess