EN
  • EN
  • DE

SPC574KADPT144S

Part No SPC574KADPT144S
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Embedded - MCU, DSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Board Type Evaluation Platform
Type MCU 32-Bit
Utilized IC / Part SPC574K
Mounting Type Socket
Contents Board(s)
Base Product Number SPC574
Other Names 497-16540,-497-16540
Standard Package 1
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8473.30.1180
Win Source Part Number 1284049-SPC574KADPT144S
Ultra Librarian 3D Model Ultra Librarian SPC574KADPT144S CAD Model

Description

STMicroelectronics SPC574KADPT144S Microcontroller

The SPC574KADPT144S is a high-performance automotive microcontroller designed by STMicroelectronics to cater to the demanding requirements of modern vehicle electronics. This advanced microcontroller is part of the SPC57 K Line, which is renowned for its robust architecture, designed to ensure reliability and efficiency in automotive applications such as engine management, transmission control, and vehicle safety systems.

Key Features:

  • Core: The SPC574KADPT144S is equipped with a 32-bit Power Architecture® core, which delivers exceptional processing capabilities, enabling complex real-time computations and control tasks.
  • Memory: It comes with a generous memory provision, including up to 768 KB of flash memory for program storage and 80 KB of RAM for efficient data handling.
  • Clock Speed: The microcontroller operates at a high clock speed, which can go up to 120 MHz, ensuring swift execution of instructions and timely response to system events.
  • I/O Ports: A variety of input/output ports are available, providing ample connectivity options to interface with various sensors, actuators, and other electronic components.
  • Communication Interfaces: It supports multiple communication interfaces, including CAN, LIN, and FlexRay, making it highly versatile for networking within the vehicle's electronic system.
  • Package: The device is offered in a compact LQFP 144 package, which is conducive to space-constrained applications.
  • Temperature Range: With an operational temperature range from -40°C to +150°C, the microcontroller is built to withstand harsh automotive environments.
  • Automotive Qualification: The SPC574KADPT144S is AEC-Q100 qualified, ensuring automotive-grade reliability and performance.

Applications:

The versatility and robustness of the SPC574KADPT144S make it suitable for a wide range of automotive applications, including:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Anti-lock Braking Systems (ABS)
  • Airbag Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Hybrid and Electric Vehicle Control Units

STMicroelectronics' commitment to innovation is evident in the SPC574KADPT144S microcontroller, offering automotive manufacturers a reliable, high-performance solution to drive the next generation of vehicle electronics.

You May Also Be Interested in

Texas Instruments
DEVELOPMENT EMBEDDED
Need more? Email Us
STMicroelectronics
SPEAR300 EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-144 STM32U575ZI EVAL BRD
Lowest to $61.1195
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Cypress Semiconductor Corp
PSOC 4100S PLUS PROTOTYPING KIT
Need more? Email Us
Texas Instruments
HERCULES DEV KIT RM57L843 EVAL
Need more? Email Us
Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Adafruit Industries LLC
PROXIMITY TRINKEY APDS9960 USB
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess