EN
  • EN
  • DE

ST25TV02K-AD6G3

Part No ST25TV02K-AD6G3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description 2-KBIT EEPROM TAG IC AT 13.56 MH / RFID Transponder IC 13.56MHz ISO 15693, NFC Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25T
Package Bulk
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693, NFC
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case Die
Supplier Device Package Wafer
Base Product Number ST25
Standard Package 5,166
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1235515-ST25TV02K-AD6G3
Ultra Librarian 3D Model Ultra Librarian ST25TV02K-AD6G3 CAD Model

Description

ST25TV02K-AD6G3: RFID/NFC Tag from STMicroelectronics

The ST25TV02K-AD6G3 is a dynamic RFID/NFC tag IC from the renowned semiconductor manufacturer, STMicroelectronics. This product is part of the ST25TV series, which is known for its robust design and reliable performance in various RFID applications. The ST25TV02K-AD6G3 offers a unique combination of features that make it an excellent choice for product identification, authentication, and NFC-enabled service integration.

With a memory size of 2 Kbits, the ST25TV02K-AD6G3 provides ample space for storing data such as serial numbers, calibration information, or even small amounts of user data. The tag supports the ISO 15693 and NFC Forum Type 5 specifications, ensuring compatibility with a wide range of RFID readers and NFC-enabled devices.

The device is designed for versatility and can be used in a variety of applications, including but not limited to consumer electronics, healthcare, retail, and industrial automation. Its fast data transfer rate and extended read distance make it ideal for scenarios requiring quick and reliable identification.

One of the key features of the ST25TV02K-AD6G3 is its energy harvesting capability. This allows the tag to power small electronic circuits without the need for an external power source, making it an energy-efficient solution for battery-less systems. Additionally, the tag includes a tamper detection feature, which can be used to enhance the security of the tagged items.

The ST25TV02K-AD6G3 also boasts a robust environmental tolerance, with an operating temperature range from -40°C to +85°C. This ensures that the tag can perform reliably in harsh environments and under extreme conditions.

For ease of integration, the ST25TV02K-AD6G3 is available in various package options, including the SO8 package, which is suitable for PCB mounting. The tag also supports user memory segmentation and access protection, which can be configured to meet the specific needs of the application.

In conclusion, the ST25TV02K-AD6G3 from STMicroelectronics is a versatile and reliable RFID/NFC tag IC that offers a wealth of features for a wide array of applications. Its energy efficiency, security options, and environmental tolerance make it a top choice for businesses looking to implement RFID technology into their products or systems.

You May Also Be Interested in

NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.4384
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
NXP / Nexperia
IC RFID READER 13.56MHZ 32SO
Lowest to $23.3772
Atmel
IC BASEREADER RFID 125KHZ 16SOIC / NFC/RFID Read/Write 0.121MHz to 0.129MHz 16-Pin SOIC Tube
Lowest to $12.3158
STMicroelectronics
IC RFID RDR/TRN 13.56MZ 32VFQFPN
Lowest to $2.7239
NXP / Nexperia
ICODE
Lowest to $0.4657
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.2951
Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $9.3755

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess