EN
  • EN
  • DE

MAX14605ETA

Part No MAX14605ETA
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967648-MAX14605ETA
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX14605ETA CAD Model

Description

The MAX14605ETA from Maxim Integrated is a high-performance overvoltage protection device designed to safeguard low-voltage systems against damaging voltage transients and surges. This component is essential in extending the longevity and reliability of sensitive electronics by providing robust protection against overvoltage conditions.

Key Features

  • Wide Operating Range: The device supports an input voltage range from 2.5V to 5.5V, making it versatile for various applications.
  • Adjustable Overvoltage Protection: Users can set the overvoltage protection threshold between 6V to 20V using external resistors, offering flexibility in different circuit designs.
  • Low Quiescent Current: The MAX14605ETA boasts a low quiescent current of just 28µA (typical), which is ideal for battery-powered devices where power efficiency is critical.
  • Fast Response Time: With a fast overvoltage response time, the device quickly reacts to overvoltage conditions, minimizing the risk of damage to downstream components.
  • High Accuracy: The overvoltage lockout (OVLO) accuracy is ±2%, ensuring precise protection thresholds.

Applications

The MAX14605ETA is suitable for a wide range of applications where overvoltage protection is required. This includes portable devices, consumer electronics, and industrial systems that require a high degree of reliability and performance. Its small form factor and low power consumption make it particularly well-suited for compact, battery-operated devices.

Package and Availability

This device is available in a small, 8-pin TDFN package with a 2mm x 2mm footprint, providing a space-saving solution for PCB designs. The MAX14605ETA operates over the extended -40°C to +85°C temperature range, ensuring reliable performance in diverse operating environments.

Conclusion

In summary, the MAX14605ETA from Maxim Integrated is a highly efficient and precise overvoltage protector that is an essential component for safeguarding sensitive electronics. Its adjustable protection settings, fast response time, and low power consumption make it a top choice for engineers and designers looking for reliable overvoltage protection solutions.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
Nichia Corporation
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess