EN
  • EN
  • DE
  • IT

ST25DV64K-IER6T3

Part No ST25DV64K-IER6T3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID TRANSP 13.56MHZ 8TSSOP  /  RFID Transponder IC 13.56MHz ISO 15693 I²C 1.8V ~ 5.5V 8-TSSOP (0.173", 4.40mm Width)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25D
Package Tape & Reel
Type RFID Transponder
Frequency 13.56MHz
Standards ISO 15693
Interface I2C
Voltage - Supply 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 8-TSSOP
Base Product Number ST25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0051
Other Names 497-17128-1-ND,497-17128-6,497-17128-2-ND,497-ST25DV64K-IER6T3TR,497-17128-2,497-17128-1,497-17128-6-ND,497-ST25DV64K-IER6T3DKR,497-ST25DV64K-IER6T3CT
Standard Package 4,000
Win Source Part Number 983144-ST25DV64K-IER6T3
Ultra Librarian 3D Model Ultra Librarian ST25DV64K-IER6T3 CAD Model

Description

The ST25DV64K-IER6T3 from STMicroelectronics is a dynamic NFC/RFID tag IC with a dual interface that not only provides a contactless communication capability using an NFC phone or RFID reader but also features an I2C interface. This product is part of the ST25DV series, which is designed to deliver a flexible and cost-effective solution for a wide range of consumer and industrial IoT applications.

Key Features

  • Memory Size: 64-Kbit EEPROM with NDEF data support, enabling easy data exchange and compatibility with NFC-enabled devices.
  • Energy Harvesting: Capable of energy harvesting from the RF field, providing power to external components and contributing to system power optimization.
  • Fast Transfer Mode: An innovative feature that allows for rapid bidirectional data exchanges between the NFC/RFID tag and an NFC phone or reader.
  • User-friendly: Simple and intuitive to use, with no need for a battery or external power source when operated via the RF interface.
  • Security: Offers password protection and unique 64-bit serial number for each device, ensuring data integrity and preventing unauthorized access.

Applications

The ST25DV64K-IER6T3 is ideal for a variety of applications, including:

  • Consumer electronics for device pairing and parameter settings
  • Industrial applications for equipment maintenance and asset tracking
  • Smart advertising for enhanced customer engagement
  • Medical and healthcare for patient data management and device tracking
  • Retail for smart packaging and brand protection

Technical Specifications

  • Operating Frequency: 13.56 MHz RFID and NFC Forum Type 5 tag
  • Interface: I2C serial interface and ISO/IEC 15693 RF interface
  • Package: SO-8 package, offering a compact footprint for space-constrained applications

The ST25DV64K-IER6T3 is a versatile NFC/RFID solution that enhances user experience and enables secure and efficient wireless data transmission for a multitude of IoT devices.

You May Also Be Interested in

NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP Tray
Lowest to $14.6617
Atmel
IC MULTIPLE ANTENNA DVR 48VQFN
Need more? Email Us
NXP / Nexperia
RFID NTAG5 XQFN
Lowest to $2.2634
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE HS READER 32SO
Lowest to $9.2183
Microchip Technology
IC TRANSPONDER FOR RFID 16-SSOP / TRANSPONDER INTERFACE FOR MICROCONTROLLER
Need more? Email Us
NXP / Nexperia
IC TRANSMISSION MOD 40-HVQFN / NFC/RFID Read/Write 13.56MHz 40-Pin HVQFN EP T/R
Lowest to $45.4874
Texas Instruments
IC RFID READER 13.56MHZ 32VQFN
Lowest to $2.6718
STMicroelectronics
TRANSCEIVER 13.56MHZ 32-VFQFPN
Lowest to $1.8004
Texas Instruments
IC RFID TRANSP 13.56MHZ 14TSSOP
Lowest to $1.3755

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7970 $52.7820
14+ $7.2181 $101.0534
22+ $6.9925 $153.8350
30+ $6.7670 $203.0100
39+ $6.5414 $255.1146
52+ $5.8647 $304.9644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,603 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess